EN
  • EN
  • DE

AT28C256E-15TI

Part No AT28C256E-15TI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 28-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 28-TSSOP (0.465", 11.80mm Width)
Case / Package 28-TSOP
Family Name AT28C256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 234
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911893-AT28C256E-15TI
Ultra Librarian 3D Model Ultra Librarian AT28C256E-15TI CAD Model

Description

Microchip Technology AT28C256E-15TI EEPROM

The AT28C256E-15TI is a high-performance 256K (32K x 8) parallel EEPROM from Microchip Technology, designed for applications that require fast and reliable non-volatile memory storage. With its extended temperature range and industry-standard packaging, this EEPROM is suitable for a wide variety of demanding applications, such as industrial control systems, medical devices, and automotive electronics.

Key Features:

  • High-Density Storage: The device offers a substantial amount of storage with its 256 kilobits capacity, organized as 32,768 words of 8 bits each.
  • Fast Access Time: With a 150 ns access time, the AT28C256E-15TI provides quick read operations, enhancing the performance of microcontroller-based systems.
  • Extended Temperature Range: This EEPROM operates reliably across an extended temperature range of -40°C to +85°C, making it versatile for harsh environments.
  • Low Power Consumption: The device features low power consumption with its CMOS technology, making it ideal for battery-operated and power-sensitive applications.
  • Easy Interface: The parallel interface ensures easy connectivity with most microcontrollers and microprocessors without the need for complex interfacing, saving development time and costs.
  • Hardware Data Protection: The inclusion of hardware features for data protection, such as a write enable pin, helps prevent accidental data corruption and ensures data integrity.
  • Industry-Standard Package: The AT28C256E-15TI comes in a 28-pin TSOP package, which is widely used and easily integrated into various circuit designs.
  • Reprogrammable: The EEPROM can be electrically erased and reprogrammed, allowing for easy updates and data changes as required by the application.

Applications:

  • Industrial control systems
  • Automotive electronics
  • Medical devices
  • Telecommunication systems
  • Consumer electronics

The AT28C256E-15TI EEPROM from Microchip Technology provides a reliable and flexible solution for applications requiring non-volatile memory storage. With its fast access time, low power consumption, and robustness in extreme conditions, it is an excellent choice for designers looking to enhance their systems with high-quality memory components.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
National Semiconductor (TI)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess