EN
  • EN
  • DE

AT45DB011-XI

Part No AT45DB011-XI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT SPI 15MHZ 14TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 264 Bytes x 512 pages
Memory Interface SPI
Clock Frequency 15 MHz
Write Cycle Time - Word, Page 15ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number AT45DB011
Standard Package 96 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565775-AT45DB011-XI
Ultra Librarian 3D Model Ultra Librarian AT45DB011-XI CAD Model

Description

Microchip Technology's AT45DB011-XI DataFlash

The AT45DB011-XI from Microchip Technology is a compact, high-performance DataFlash memory device that provides a reliable storage solution for a wide array of electronic applications. This particular model is part of the AT45 series, which is renowned for its efficient serial interface and low-power operation, making it an ideal choice for portable and battery-operated devices.

With a storage capacity of 1 megabit, the AT45DB011-XI offers ample space for firmware storage, parameter settings, or data logging. Its serial peripheral interface (SPI) ensures fast data transfer rates, which is crucial for applications requiring swift read and write operations. The device operates over a wide voltage range, typically from 2.7V to 3.6V, providing flexibility and ease of integration into various system designs.

One of the key features of the AT45DB011-XI is its page and block erase capabilities, allowing for efficient memory management and reuse. It supports rapid programming with a page size of 264 bytes, which can be an advantage when dealing with small data packets. The chip also includes an internal erase/program controller, simplifying the application interface by eliminating the need for complex erase and program timing algorithms.

The AT45DB011-XI is designed with longevity and durability in mind. It offers a high endurance cycle with a minimum of 10,000 write/erase cycles per page, ensuring data integrity and retention over an extended period. The device also features optional sector protection, providing hardware-based security for sensitive data.

For design flexibility, Microchip Technology's AT45DB011-XI is available in multiple package types, including the space-saving 8-lead SOIC and the ultra-compact 8-pad UDFN/USON. This variety allows designers to select the optimal package based on size constraints and assembly processes for their specific application.

In summary, the AT45DB011-XI DataFlash from Microchip Technology is a robust, versatile memory solution that offers high-speed operation, low power consumption, and reliable data storage, making it an excellent choice for a multitude of electronic designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess