EN
  • EN
  • DE

93AA46T-I/SN

Part No 93AA46T-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Not For New Designs
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8 , 64 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052681-93AA46T-I/SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93AA46T-I/SN CAD Model

Description

The 93AA46T-I/SN is an advanced microcontroller unit (MCU) from the esteemed manufacturer, Microchip Technology. This device belongs to Microchip's extensive family of serial Electrically Erasable Programmable Read-Only Memory (EEPROM) devices, designed to provide robust storage solutions for a variety of applications.

Key Features

  • Memory Size: The 93AA46T-I/SN offers a memory capacity of 1 Kbit, organized as 64 x 16 or 128 x 8 bits, which is ideal for storing configurations, settings, and small amounts of data that need to be preserved during power loss.
  • Interface Type: It utilizes a serial interface for communication, specifically the I2C (2-wire) bus, which simplifies the connection to microcontrollers and other devices, while reducing the number of pins required for operation.
  • Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: The 93AA46T-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and suitable for surface-mount technology (SMT).
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, allowing for quick data updates and minimal system downtime.

Applications

The versatile nature of the 93AA46T-I/SN allows it to be utilized in a multitude of applications. It is particularly well-suited for:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Smart cards

Quality and Reliability

Microchip Technology is known for its commitment to quality and the 93AA46T-I/SN is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of commercial and industrial applications. With its robust design and proven technology, this EEPROM is a reliable choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess