EN
  • EN
  • DE

24LC024H-E/SN16KVAO

Part No 24LC024H-E/SN16KVAO
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001381-24LC024H-E/SN16KVAO
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Memory Memory
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Ultra Librarian 3D Model Ultra Librarian 24LC024H-E/SN16KVAO CAD Model

Description

Microchip Technology 24LC024H-E/SN16KVAO

The 24LC024H-E/SN16KVAO is a high-quality serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide a reliable and efficient data storage solution for a wide range of applications. This particular model offers a storage capacity of 2 Kbit with an operational voltage range of 2.5V to 5.5V, making it versatile for various electronic circuits and products.

Key Features:

  • Memory Size: 2 Kbit (256 x 8 bits)
  • Interface Type: I2C (2-Wire Serial Interface)
  • Operating Voltage: 2.5V to 5.5V
  • Temperature Range: -40°C to +85°C (Industrial Grade)
  • Packaging: 8-pin SOIC (Small Outline Integrated Circuit)
  • Write Cycle Time: 5 ms (max)
  • Page Size: 16 bytes
  • Endurance: 1 million write cycles
  • Data Retention: 200 years

This EEPROM device is equipped with a self-timed erase/write cycle, eliminating the need for external timers and simplifying the integration process. It also features a built-in write protection mechanism, ensuring data integrity during voltage transitions or unexpected disruptions.

The 24LC024H-E/SN16KVAO is designed with a small form factor, making it an excellent choice for space-constrained applications. Its low-power consumption and wide temperature range make it suitable for harsh environments and battery-operated devices.

Applications for this EEPROM include, but are not limited to, device configuration storage, calibration data storage, product identification, and user preference memory in consumer electronics, industrial equipment, medical devices, and automotive applications.

Overall, the 24LC024H-E/SN16KVAO from Microchip Technology is a robust, reliable, and versatile memory solution that provides a cost-effective way to add non-volatile data storage to your electronic designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess