EN
  • EN
  • DE

AT28C256F-15DM/883

Part No AT28C256F-15DM/883
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 28CERDIP / EEPROM Memory IC 256Kbit Parallel 150 ns 28-CerDip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Mfr Microchip Technology
Series -
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 3ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Through Hole
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CerDip
Base Product Number AT28C256
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Standard Package 14 pcs
Win Source Part Number 1381465-AT28C256F-15DM/883
Ultra Librarian 3D Model Ultra Librarian AT28C256F-15DM/883 CAD Model

Description

Microchip Technology AT28C256F-15DM/883

The AT28C256F-15DM/883 is a high-performance, 256K (32K x 8) parallel EEPROM from Microchip Technology, designed to deliver a combination of fast access time, low power consumption, and endurance, making it an ideal memory solution for a wide range of military, aerospace, and industrial applications where reliability under harsh conditions is paramount.

Key Features:

  • Capacity: 256K (32K x 8) provides ample storage for boot code, configuration parameters, and small application storage.
  • Access Time: With a fast access time of 150 ns, the AT28C256F-15DM/883 ensures quick data retrieval, enhancing system performance.
  • Extended Temperature Range: Suited for extreme environments, it operates reliably across a military temperature range of -55°C to +125°C.
  • Power Efficiency: The device offers low-power operation with standby and active currents, making it suitable for power-sensitive designs.
  • Endurance: It boasts high write endurance, capable of withstanding a minimum of 10,000 write cycles, ensuring data integrity and longevity.
  • Data Retention: Guaranteed data retention of 10 years allows for long-term data storage without the need for refresh.
  • Parallel Interface: The parallel interface ensures compatibility with a wide range of microcontrollers and digital systems.
  • Package: The device is available in a 28-lead Ceramic Dual Inline Package (CERDIP), providing robust physical protection and enhanced reliability.

Applications:

The AT28C256F-15DM/883 is particularly suited for mission-critical applications where data integrity and system uptime are crucial. Its rugged design and performance characteristics make it an excellent choice for:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Industrial control systems
  • Telecommunications infrastructure
  • Automotive electronics

With its combination of speed, durability, and power efficiency, the AT28C256F-15DM/883 from Microchip Technology is a reliable EEPROM choice for designers who require high-quality, non-volatile memory solutions in challenging environments.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $291.2610 $291.2610
2+ $261.1305 $522.2610
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess