EN
  • EN
  • DE

AT28C256F-15LM/883

Part No AT28C256F-15LM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PARALLEL 32LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 32-LCC (11.43x13.97)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 32-CLCC
Case / Package 32-LCC (11.43x13.97)
Family Name AT28C256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Other Part Number AT28C256F-15LM883, AT28C256F15LM883
Quantity per package 34
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911895-AT28C256F-15LM/883
Ultra Librarian 3D Model Ultra Librarian AT28C256F-15LM/883 CAD Model

Description

Microchip Technology's AT28C256F-15LM/883 EEPROM

The AT28C256F-15LM/883 is a high-performance, 256-Kilobit parallel EEPROM designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This EEPROM is specifically designed for military-grade applications, complying with the stringent requirements of the 883 series, and is known for its reliability and durability under extreme conditions.

This non-volatile memory chip offers a substantial data storage capacity of 256 kilobits, organized as 32,768 words of 8 bits each, allowing for ample space to store firmware, configuration settings, or any other critical data that must be preserved across power cycles. The AT28C256F-15LM/883 boasts a fast access time of 150 nanoseconds, making it an excellent choice for high-speed applications that require quick data retrieval without sacrificing performance.

One of the key features of the AT28C256F-15LM/883 is its parallel interface, which provides a straightforward connection to microcontrollers and other digital systems. This interface ensures compatibility with a wide range of existing designs and simplifies the integration process. Additionally, the device supports a 5V power supply, which is common in legacy systems, thereby minimizing the need for additional power regulation components.

The robustness of the AT28C256F-15LM/883 is further evidenced by its extended temperature range, which guarantees operation under extreme environmental conditions. This makes it an ideal choice for military and aerospace applications, where reliability is of paramount importance.

For design flexibility, the EEPROM comes in a hermetically sealed ceramic DIP (Dual Inline Package), which provides additional protection against harsh environments and enhances its long-term reliability. Moreover, the AT28C256F-15LM/883 is designed for simple programming and erasure, which can be performed in situ, allowing for easy updates and modifications to the stored data without removing the chip from its operational context.

In summary, the AT28C256F-15LM/883 from Microchip Technology is a highly reliable and robust EEPROM, offering fast access times, a large storage capacity, and a military-grade build, making it an excellent choice for critical applications where data integrity and durability are essential.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess