EN
  • EN
  • DE

AT28C256F-15TU-T

Part No AT28C256F-15TU-T
Manufacturer Microchip Technology
Catalog EEPROM
Description 150NS, TSOP, IND TEMP, GREEN / EEPROM Parallel 256K-bit 32K x 8 5V 28-Pin TSOP-I T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 3ms
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSOP
Win Source Part Number 768951-AT28C256F-15TU-T
Popularity Medium
Supply and Demand Status Limited
Family Name AT28C256
Introduction Date May 15, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AT28C256F-15TU-T CAD Model

Description

Microchip Technology's AT28C256F-15TU-T EEPROM

The AT28C256F-15TU-T is a high-performance, 256K (32K x 8) Parallel EEPROM, designed and manufactured by the renowned Microchip Technology. This EEPROM device offers a fast access time of 150 ns, making it suitable for high-speed applications that require reliable and quick data retrieval. It is a versatile memory component that is ideal for a wide array of computing and embedded systems.

This EEPROM comes in a 28-pin TSOP package, which is known for its compact form factor and durability. The package type ensures that the product is suitable for surface-mount technology (SMT), which is crucial for modern, space-constrained electronic assemblies. The AT28C256F-15TU-T operates within an industrial temperature range of -40°C to +85°C, providing reliable performance under extreme conditions.

One of the key features of the AT28C256F-15TU-T is its parallel interface, which allows for simple and direct connection to microcontrollers and microprocessors. This interface ensures high-speed data transfer between the memory device and the host controller, which is essential for applications that require quick data manipulation and storage.

The device supports a 5V power supply, making it compatible with many legacy systems as well as newer designs that still operate on this voltage level. Additionally, the AT28C256F-15TU-T offers low-power consumption, which is crucial for battery-operated devices where power efficiency is a priority.

Microchip Technology's EEPROM is designed with reliability in mind. It features hardware data protection, including a write protect pin and software data protection schemes. This ensures that the data stored within the device is safeguarded against inadvertent writes, which could otherwise lead to data corruption or loss.

In summary, the AT28C256F-15TU-T from Microchip Technology is a robust, high-speed EEPROM that provides 256K of reliable storage with a quick access time, suitable for a broad range of applications. Its industrial temperature range, low-power consumption, and data protection features make it an excellent choice for designers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess