EN
  • EN
  • DE

AT28C256F-15TU

Part No AT28C256F-15TU
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 150 ns 28-TSOP
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 28-TSSOP (0.465", 11.80mm Width)
Case / Package 28-TSOP
Family Name AT28C256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 234
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862101-AT28C256F-15TU
Ultra Librarian 3D Model Ultra Librarian AT28C256F-15TU CAD Model

Description

Microchip Technology AT28C256F-15TU EEPROM

The AT28C256F-15TU is a high-performance, 256-Kilobit parallel EEPROM designed and manufactured by Microchip Technology. This non-volatile memory device offers a substantial data storage capacity of 256 kilobits, organized as 32,768 words of 8 bits each. The product is known for its reliability and durability, which makes it an excellent choice for a wide range of applications that require data storage that can endure through power cycles.

One of the key features of the AT28C256F-15TU is its fast access time of 150 nanoseconds, which allows for quick data retrieval, enhancing the performance of the overall system it is integrated into. This speed is particularly beneficial for applications that require high-speed data manipulation or real-time data processing.

The device operates within the industrial temperature range, making it suitable for use in environments that are subject to extreme conditions. It's designed to withstand a temperature range of -40°C to +85°C, ensuring reliable operation in both hot and cold climates.

Furthermore, the AT28C256F-15TU is equipped with a simple yet effective parallel interface for communication, which facilitates easy integration into a wide array of microprocessor-based systems. The parallel interface ensures compatibility with most microcontrollers and processors in the market, providing designers with flexibility and ease of use.

For programming, the AT28C256F-15TU offers a self-timed write cycle with auto-erase, which simplifies the process of data writing and reduces the time required for data storage. This feature is particularly useful for applications that need frequent updates to stored data.

Lastly, the device comes in a 28-lead TSOP package, which is known for its compact footprint. This small form factor is advantageous for space-constrained applications, allowing designers to optimize board space without compromising on storage capacity or performance.

In summary, the Microchip Technology AT28C256F-15TU EEPROM is a robust, high-speed memory component that provides reliable data storage solutions for various industrial, commercial, and consumer applications. Its fast access time, wide temperature range, easy interface, self-timed write capability, and compact packaging make it an excellent choice for designers looking to incorporate a dependable memory solution into their systems.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess