EN
  • EN
  • DE

AT28C64-25SC

Part No AT28C64-25SC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 250NS 28SOIC / EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Write Cycle Time - Word, Page 1ms
Access Time 250ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 768952-AT28C64-25SC
Popularity Medium
Supply and Demand Status Limited
Family Name AT28C64
Introduction Date November 25, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT28C64-25SC CAD Model

Description

Microchip Technology AT28C64-25SC EEPROM

The AT28C64-25SC from Microchip Technology is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, offering a robust storage solution for a wide array of applications. This 64-Kilobit EEPROM is designed with a 28-pin, 300-mil SOIC package, making it suitable for surface-mount technology and ensuring ease of integration into various electronic systems.

With a 64K (8,192 x 8) memory size, the AT28C64-25SC provides ample space for code storage, configuration parameters, or any data that needs to be preserved across power cycles. It operates on a 5V power supply, which is standard in many legacy and contemporary digital systems, ensuring compatibility and simplifying power management.

One of the standout features of the AT28C64-25SC is its fast access time of 250 nanoseconds. This speed is critical for applications that require quick data retrieval, ensuring that systems function efficiently and without unnecessary delays. Additionally, the device supports a parallel interface, which facilitates a straightforward connection to microcontrollers, microprocessors, and other digital circuits.

The AT28C64-25SC also boasts a wide operating temperature range from -40°C to +85°C, making it reliable in extreme conditions and suitable for industrial and automotive applications where temperature variations are common. Its endurance is impressive, with Microchip Technology guaranteeing a minimum of 10,000 write/erase cycles, ensuring long-term reliability for applications that necessitate frequent data updates.

Furthermore, the device includes features such as full static operation, no clock or refreshing required, and input/output directly TTL compatible, which makes it user-friendly and reduces the complexity of interfacing with other components in a system. The EEPROM also provides data retention of at least 10 years, giving users confidence in the stability and longevity of the data stored within.

In summary, the Microchip Technology AT28C64-25SC EEPROM is an excellent choice for designers and engineers looking for a reliable, fast, and easy-to-use non-volatile memory solution. Its combination of speed, capacity, and durability makes it well-suited for a diverse range of applications, from automotive electronics to industrial control systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess