EN
  • EN
  • DE

AT28C64E-12PI

Part No AT28C64E-12PI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT PARALLEL 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 64Kb (8K x 8) Parallel 120 ns 28-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name AT28C64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 14
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862103-AT28C64E-12PI
Ultra Librarian 3D Model Ultra Librarian AT28C64E-12PI CAD Model

Description

Microchip Technology AT28C64E-12PI EEPROM

The Microchip Technology AT28C64E-12PI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) device integrated with a storage capacity of 64 kilobits. This EEPROM is designed to provide a flexible and reliable solution for data storage in a wide range of applications, from industrial control systems to consumer electronics.

With an access time of 120 nanoseconds, the AT28C64E-12PI offers fast read capabilities, making it an excellent choice for applications that require quick data retrieval. The EEPROM is organized as 8,192 words by 8 bits, allowing for efficient data management and storage. Additionally, the device operates within a voltage range of 4.5V to 5.5V, providing compatibility with standard 5V systems.

The AT28C64E-12PI is packaged in a 28-pin DIP (Dual In-line Package), making it suitable for through-hole mounting, which is favored for its strong mechanical bonding and ease of prototyping. This package type is widely used in applications where long-term reliability and serviceability are important.

One of the key features of the AT28C64E-12PI is its endurance, with the EEPROM capable of withstanding up to 100,000 write/erase cycles. This durability ensures that the device can handle frequent data updates without compromising the integrity of the stored information. Moreover, the data retention is rated at 10 years, meaning that once data is written, it can be securely retained for a decade without the need for power.

Additional features of the AT28C64E-12PI include its software data protection mechanism, which helps prevent inadvertent writes to the memory during power transitions or system malfunctions. This feature is critical for maintaining data integrity and preventing corruption.

In summary, the Microchip Technology AT28C64E-12PI EEPROM is a robust, reliable, and fast memory solution that is well-suited for applications demanding stable and long-term data storage. Its compatibility with standard voltages, endurance, and data protection features make it a smart choice for designers and engineers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess