EN
  • EN
  • DE

AT28HC256-12PC

Part No AT28HC256-12PC
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PARALLEL 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AT28HC256
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565566-AT28HC256-12PC
Ultra Librarian 3D Model Ultra Librarian AT28HC256-12PC CAD Model

Description

Microchip Technology AT28HC256-12PC EEPROM

The AT28HC256-12PC is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit from Microchip Technology, designed to offer a flexible and reliable storage solution for various applications. With its 256K (32K x 8) memory capacity, it provides ample space for firmware storage, configuration settings, or any data that requires frequent updating without the need for a full chip erase.

This particular EEPROM operates at a speed of 120ns, making it suitable for high-speed applications where data retrieval needs to be both quick and efficient. The AT28HC256-12PC comes in a 28-pin DIP (Dual In-line Package) format, which is a common package type for through-hole mounting, ensuring compatibility with a wide range of existing circuit boards and easy integration into new designs.

One of the key features of the AT28HC256-12PC is its parallel interface, which allows for faster data access compared to serial EEPROMs. This makes it an excellent choice for performance-critical applications such as real-time systems, industrial controls, and telecommunications equipment.

The device supports a 5V power supply, which is standard in many digital systems, thus simplifying power management within the user's electronic design. Additionally, the AT28HC256-12PC boasts low power consumption, contributing to the energy efficiency of the overall system.

For data security, the AT28HC256-12PC includes hardware and software data protection schemes. It also features a high endurance of 100,000 write cycles and a data retention period of 10 years, ensuring the integrity and longevity of the stored data.

Microchip Technology's commitment to quality is evident in the AT28HC256-12PC EEPROM, making it a reliable choice for designers and engineers looking for a non-volatile memory solution that combines speed, flexibility, and durability. Whether used in consumer electronics, automotive applications, or complex computing systems, this EEPROM stands out for its ease of use and robust performance.

Overall, the AT28HC256-12PC from Microchip Technology is a versatile and dependable EEPROM that can meet the demands of a wide array of storage applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess