EN
  • EN
  • DE

HCS360-I/P

Part No HCS360-I/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8DIP / Code Hopping Encoder 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number HCS360
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 142183-HCS360-I/P
Ultra Librarian 3D Model Ultra Librarian HCS360-I/P CAD Model

Description

Microchip Technology HCS360-I/P Key Fob Encoder

The HCS360-I/P from Microchip Technology is a sophisticated key fob encoder designed for secure Remote Keyless Entry (RKE) systems. This integrated circuit is built with cutting-edge KEELOQ® cryptographic technology, ensuring a high level of security through a unique hopping code for every activation, which significantly reduces the risk of code interception and duplication.

This encoder IC is engineered to function as the brain of a key fob or similar RKE device, suitable for automotive applications and a wide range of remote control systems. It operates on a wide voltage range, making it versatile for various battery-powered applications.

Features of the HCS360-I/P:

  • KEELOQ® Hopping Code Technology: Utilizes a sophisticated encryption algorithm that generates a unique code for each transmission, providing enhanced security against code grabbing and replay attacks.
  • Programmable 28-bit Serial Number: Allows for billions of unique addresses, ensuring that each device has a distinct identifier.
  • Low Power Consumption: Designed for battery-operated devices, the HCS360-I/P offers a low power standby mode to extend battery life.
  • Easy Integration: Comes in a standard DIP (Dual In-line Package), allowing for straightforward integration into PCB designs and compatibility with conventional through-hole soldering techniques.
  • Configurable Options: Provides a range of programmable features, including timing parameters and output modes, to cater to specific application requirements.

The HCS360-I/P is ideal for manufacturers and designers looking to implement a secure, reliable, and cost-effective wireless communication solution. Its robust security features and ease of use make it an excellent choice for automotive manufacturers, aftermarket automotive product developers, and producers of general-purpose remote control devices.

Microchip Technology's commitment to quality ensures that the HCS360-I/P encoder is a dependable component for any RKE system, providing peace of mind for both manufacturers and end-users with its secure and user-friendly operation.

You May Also Be Interested in

Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Infineon Technologies
Lowest to $91.3963
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Analog Devices Inc.
IC DIFFERENTIAL LINK 20QFN
Lowest to $10.1866
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess