EN
  • EN
  • DE

AT28HC256-90JI

Part No AT28HC256-90JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 32PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28HC256
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565570-AT28HC256-90JI
Ultra Librarian 3D Model Ultra Librarian AT28HC256-90JI CAD Model

Description

The AT28HC256-90JI is a high-performance, 256-Kilobit parallel EEPROM designed and manufactured by Microchip Technology. This non-volatile memory chip offers a fast access time of 90 nanoseconds, making it an excellent choice for high-speed applications that require reliable data storage and retrieval without the need for a battery backup.

Key Features

  • High-density Storage: With a storage capacity of 256 kilobits, the AT28HC256-90JI provides ample space for firmware storage, configuration parameters, or any other data that needs to be preserved across power cycles.
  • Fast Access Time: The 90ns access time enables quick read operations, thereby enhancing the performance of the overall system in which the EEPROM is integrated.
  • Parallel Interface: The parallel interface ensures easy integration with most microcontrollers and processors, allowing for simple data communication without complex protocols.
  • Low-power Consumption: Designed for efficiency, this EEPROM operates with low power consumption, making it suitable for power-sensitive applications.
  • Extended Temperature Range: The device operates reliably across an extended temperature range, ensuring performance in diverse environmental conditions.
  • Industry-standard Package: The AT28HC256-90JI comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is widely used and easy to handle in manufacturing and prototyping environments.

Applications

The AT28HC256-90JI is versatile and can be used in a variety of applications, including:

  • Embedded systems for storing boot code and configuration data
  • Industrial control systems requiring long-term data retention
  • Telecommunication equipment for storing network configurations
  • Automotive electronics where robustness and reliability are critical
  • Medical devices requiring non-volatile memory for critical data storage

In summary, the Microchip Technology AT28HC256-90JI EEPROM offers a robust storage solution for applications that demand high-speed, reliable, and non-volatile memory. Its easy integration, low power consumption, and extended operational range make it an ideal choice for a wide range of industrial, automotive, and consumer electronics.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess