EN
  • EN
  • DE

AT28HC256F-90FM/883

Part No AT28HC256F-90FM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28FLATPK  /  EEPROM Memory IC 256Kb (32K x 8) Parallel 90 ns 28-FlatPack, Ceramic Bottom-Brazed
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 3ms
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting SMD (SMT)
Package / Case 28-CFlatPack
Supplier Device Package 28-FlatPack, Ceramic Bottom-Brazed
Base Product Number AT28HC256
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Other Names AT28HC256F90FM883
Standard Package 15
Win Source Part Number 1021565-AT28HC256F-90FM/883
Ultra Librarian 3D Model Ultra Librarian AT28HC256F-90FM/883 CAD Model

Description

Microchip Technology AT28HC256F-90FM/883 EEPROM

The AT28HC256F-90FM/883 is a high-performance, 256K (32K x 8) parallel EEPROM designed by Microchip Technology, renowned for its robustness and reliability in a wide array of applications. This EEPROM is part of the military-grade product offerings, meeting the stringent requirements of the 883 series standards, which ensures its suitability for use in harsh environments and mission-critical systems.

Key Features:

  • High-Density Storage: With a storage capacity of 256 kilobits, it provides ample space for firmware storage, configuration parameters, or any other form of non-volatile data storage.
  • Fast Access Time: The AT28HC256F-90FM/883 boasts a fast access time of 90 nanoseconds, facilitating quick read operations which is crucial for high-speed microprocessor systems.
  • Extended Temperature Range: This device operates reliably across an extended military temperature range, making it suitable for use in extreme conditions.
  • High Reliability: Data retention is rated at a minimum of 10 years and the device supports a minimum of 100,000 write cycles, ensuring long-term reliability of stored data.
  • Easy Interface: It features a simple parallel interface for easy integration with a wide variety of microprocessors and digital systems.
  • Low Power Consumption: The EEPROM is designed for low power consumption, making it ideal for power-sensitive applications.
  • Reprogrammable: The device is fully reprogrammable, allowing for updates and changes to stored data as required by the user.

Applications:

The AT28HC256F-90FM/883 is versatile and can be used in various high-reliability applications such as:

  • Defense and Aerospace systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical equipment

Microchip Technology's commitment to quality ensures that the AT28HC256F-90FM/883 EEPROM will meet the needs of the most demanding applications, providing a reliable and durable non-volatile memory solution.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
Contact for details
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT SPI 3MHZ 8DFN / EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 3 MHz 8-DFN (2x3)
Lowest to $0.8654
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $377.4085 $377.4085
2+ $338.3663 $676.7326
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess