EN
  • EN
  • DE

SSM1D36BD

Part No SSM1D36BD
Manufacturer Schneider Electric
Catalog Solid State Relays
Description SSR RELAY SPST-NO 6A 1-100V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type DIN Rail
Circuit SPST-NO (1 Form A)
Output Type DC
Voltage - Input 4 ~ 32VDC
Voltage - Load 1 V ~ 100 V
Load Current 6 A
On-State Resistance (Max) 100 mOhms
Termination Style Screw Terminal
Temperature Range - Operating -30°C ~ 80°C
Case / Package Module
Approval Agency CSA, UL
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1570474-SSM1D36BD
Ultra Librarian 3D Model Ultra Librarian SSM1D36BD CAD Model

Description

N

You May Also Be Interested in

Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 120MA 0-400V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Need more? Email Us
Littelfuse Inc.
SSR RELAY SPST-NC 100MA 0-400V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 100MA 0-48V
Need more? Email Us
Coto Technology
SSR RELAY SPST-NO 120MA 0-350V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess