EN
  • EN
  • DE

AT28HC64B-90JI

Part No AT28HC64B-90JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT PARALLEL 32PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28HC64
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565582-AT28HC64B-90JI
Ultra Librarian 3D Model Ultra Librarian AT28HC64B-90JI CAD Model

Description

Microchip Technology AT28HC64B-90JI EEPROM

The AT28HC64B-90JI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit designed and manufactured by Microchip Technology. This device offers a robust storage solution for applications that require data retention without power and the flexibility to update memory content on the fly.

The EEPROM comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint while providing sufficient pin access for easy integration into a wide range of electronic systems. With a storage capacity of 64K (8K x 8), this memory component is suitable for storing configuration parameters, small programs, or any other type of non-volatile data.

Key Features of AT28HC64B-90JI:

  • High-Speed Operation: The AT28HC64B-90JI boasts a fast access time of 90 nanoseconds, facilitating quick read operations, which is crucial for time-sensitive applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this EEPROM operates with low power requirements, making it ideal for battery-operated and power-conscious designs.
  • Reliability: The device is engineered for high reliability and a long operational life with a typical data retention of 10 years and endurance of 100,000 write cycles per byte.
  • Easy to Program: Featuring a simple programming interface, the AT28HC64B-90JI can be programmed in situ, allowing for easy updates and modifications without the need for complex programming equipment.
  • CMOS Technology: Utilizing advanced CMOS technology, the EEPROM offers a combination of high-density storage and low power consumption.
  • Industrial Temperature Range: It operates across an industrial temperature range, making it suitable for harsh environments.

Whether it's for industrial control systems, medical devices, automotive electronics, or telecommunication infrastructure, the AT28HC64B-90JI from Microchip Technology is a reliable and flexible non-volatile memory solution that can meet the demands of a variety of applications that require data to be preserved across power cycles.

For more detailed specifications and application notes, developers are encouraged to consult the datasheet and technical resources provided by Microchip Technology.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess