EN
  • EN
  • DE

AT29BV040A-25TI

Part No AT29BV040A-25TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 4MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 250 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT29BV040
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565599-AT29BV040A-25TI
Ultra Librarian 3D Model Ultra Librarian AT29BV040A-25TI CAD Model

Description

Microchip Technology AT29BV040A-25TI Flash Memory

The AT29BV040A-25TI is a high-performance 4-megabit Flash memory device from Microchip Technology, designed for a wide range of applications that require reliable and fast non-volatile memory solutions. This device is particularly suited for use in embedded systems, telecommunications, automotive electronics, and various industrial applications.

Key Features:

  • Memory Capacity: The AT29BV040A-25TI offers a substantial 4 Mbit (512K x 8) storage capacity, allowing for ample space to store boot code, firmware, or other critical data.
  • Speed: With an access time of 250 nanoseconds, this Flash memory device provides quick read operations, ensuring efficient performance in time-critical applications.
  • Interface: The device features a simple, yet effective parallel interface for easy integration into a wide range of systems.
  • Programming: It supports in-system programmability via standard microprocessor write sequences, enabling convenient updates and modifications to the stored data without the need for additional programming equipment.
  • Low Power Consumption: The AT29BV040A-25TI is optimized for low power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Operating Ranges: This device operates over a wide voltage range of 2.7V to 3.6V and is available in extended temperature ranges, ensuring reliable performance under various environmental conditions.
  • Packaging: The product comes in a 32-lead TSOP (Type I) package, which is conducive to compact PCB layouts and is suitable for space-constrained applications.
  • Quality and Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the AT29BV040A-25TI is designed with high standards of quality and reliability.

Applications:

The AT29BV040A-25TI is versatile enough to be used in a variety of sectors. Its robust design and fast operation make it an excellent choice for advanced microcontroller systems, digital signal processing, industrial control systems, medical devices, and any application where reliable data storage is crucial.

Overall, the AT29BV040A-25TI from Microchip Technology represents a blend of performance, reliability, and ease of integration, making it a top choice for designers and engineers looking for a dependable Flash memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess