EN
  • EN
  • DE

AT29C256-20DC

Part No AT29C256-20DC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015729-AT29C256-20DC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT29C256-20DC CAD Model

Description

Microchip Technology AT29C256-20DC

The AT29C256-20DC is a high-performance 256K (32K x 8) Parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed for use in a wide array of computing and electronic devices. This EEPROM offers a fast read access time of 200 ns, making it an excellent choice for applications requiring quick data retrieval.

Key Features:

  • Memory Capacity: 256K (32K x 8) provides ample storage for firmware, parameter settings, or small application code.
  • Access Time: Fast access time of 200 ns ensures high-speed operation for read cycles.
  • Programming Voltage: 5V ± 5% programming voltage is standard for compatibility with most 5V systems.
  • Operating Temperature: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.
  • Endurance: Capable of 10,000 write cycles, guaranteeing a long operational lifespan.
  • Data Retention: Offers data retention of 10 years, providing reliability over an extended period.
  • Package: Available in a 28-pin DIP (Dual In-line Package), making it easy to integrate into a variety of circuit boards.

Applications:

The AT29C256-20DC is versatile and can be used in various applications such as:

  • Embedded systems for storing boot code or firmware
  • Industrial control systems for configuration and calibration data storage
  • Telecommunication devices to store network settings
  • Automotive electronics for storing non-volatile parameters
  • Consumer electronics where firmware updates are required

Reliability and Quality:

Microchip Technology is known for its commitment to quality and reliability, and the AT29C256-20DC is no exception. It is manufactured to the highest standards to ensure consistent performance and durability across a range of demanding applications.

For detailed technical specifications, application notes, and support documentation, visit Microchip Technology's official website or contact their support team. The AT29C256-20DC is a testament to Microchip's legacy of delivering high-quality, reliable memory solutions to the electronics industry.

You May Also Be Interested in

Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Sony
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess