EN
  • EN
  • DE

AT29LV512-20TC

Part No AT29LV512-20TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 512KBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 200 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT29LV512
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565683-AT29LV512-20TC
Ultra Librarian 3D Model Ultra Librarian AT29LV512-20TC CAD Model

Description

Microchip Technology AT29LV512-20TC

The AT29LV512-20TC from Microchip Technology is a high-performance 512-Kilobit flash memory chip that offers a wealth of features for demanding applications. With its low-voltage operation and high-speed read/write capabilities, this device is well-suited for a wide range of electronic products, from embedded systems to industrial controllers.

Key Features:

  • Memory Size: The device comes with a 512-Kilobit (64K x 8) memory size, providing ample space for firmware storage, boot code, or data logging applications.
  • Speed: The AT29LV512-20TC boasts a fast access time of 20 nanoseconds, allowing quick data retrieval and enhancing overall system performance.
  • Low-Voltage Operation: Designed to operate at a voltage range of 3.0V to 3.6V, this flash memory is ideal for battery-operated and power-sensitive applications.
  • Endurance: It offers an impressive endurance with a minimum of 10,000 write/erase cycles, ensuring reliability and longevity for applications that require frequent data updates.
  • Temperature Range: The device is operational across a wide temperature range, from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Package: The AT29LV512-20TC is available in a 32-lead, 0.8mm pitch, Thin Small Outline Package (TSOP), which is ideal for space-constrained applications.

Applications:

The versatility of the AT29LV512-20TC allows it to be used in a variety of sectors, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Industrial control systems
  • Consumer electronics

With its robust design and reliable performance, the Microchip Technology AT29LV512-20TC flash memory is an excellent choice for designers looking to integrate high-speed, low-power nonvolatile memory into their products. Its ease of integration and proven durability make it a go-to solution for a multitude of memory storage requirements.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess