EN
  • EN
  • DE

AT29LV512-25JI

Part No AT29LV512-25JI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 512KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 250 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT29LV512
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565685-AT29LV512-25JI
Ultra Librarian 3D Model Ultra Librarian AT29LV512-25JI CAD Model

Description

The AT29LV512-25JI is a high-performance, 512-kilobit Flash memory component designed and manufactured by Microchip Technology. This product offers a significant data storage solution for a wide range of applications, particularly those requiring high-speed, low-power non-volatile memory. The AT29LV512-25JI operates at a standard 5V power supply, which is typical for legacy systems, making it an ideal choice for both new designs and for maintaining existing equipment.

Key Features:

  • Memory Size: The device has a total memory size of 512 kilobits (64K x 8), providing ample space for firmware storage, configuration parameters, or small application code.
  • Speed: With an access time of 250 nanoseconds, the AT29LV512-25JI offers quick read capabilities, which is essential for applications that require fast boot or real-time data access.
  • Low Power Consumption: The low-power design ensures minimal power draw, which is crucial for battery-operated or power-sensitive applications.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Package: The AT29LV512-25JI comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its reliability and ease of mounting on printed circuit boards.
  • Endurance: Microchip Technology guarantees a minimum of 10,000 write/erase cycles, ensuring a long operational life for the product.
  • Data Retention: Data retention is rated at a minimum of 20 years, providing a stable and reliable form of data storage over an extended period.

Applications:

The versatility of the AT29LV512-25JI allows it to be used in a diverse array of applications. These include, but are not limited to, embedded systems, telecommunications, automotive electronics, industrial control systems, and medical devices. Its robustness and reliability make it particularly well-suited for critical applications where data integrity and operational uptime are of paramount importance.

Overall, the AT29LV512-25JI from Microchip Technology is a robust, reliable, and cost-effective Flash memory solution that meets the needs of a broad spectrum of applications, offering both performance and durability.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess