EN
  • EN
  • DE

AT27LV256A-15JI

Part No AT27LV256A-15JI
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 256KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 150 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT27LV256
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862096-AT27LV256A-15JI
Ultra Librarian 3D Model Ultra Librarian AT27LV256A-15JI CAD Model

Description

Microchip Technology AT27LV256A-15JI

The AT27LV256A-15JI is a high-performance, low-voltage, 256-Kilobit UV erasable and programmable read-only memory (EPROM) integrated circuit produced by Microchip Technology. This device is designed to offer a reliable and efficient solution for storing firmware, boot code, or other data that requires long-term retention without power. The AT27LV256A-15JI is a perfect choice for a wide range of applications including but not limited to embedded systems, telecommunications, computing, and industrial control systems.

Key features of the AT27LV256A-15JI include:

  • Memory Capacity: 256 Kbits (32K x 8) which provides ample space for user applications.
  • Access Time: Fast access time of 150 nanoseconds, ensuring quick data retrieval for high-speed applications.
  • Operating Voltage: Low voltage operation from 4.5V to 5.5V, making it suitable for low-power applications.
  • Programming Mode: The device supports parallel programming mode for quick and efficient data writing.
  • Package: Supplied in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and ease of handling in manufacturing and assembly processes.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring operation under extreme environmental conditions.
  • UV Erasable: The content can be erased by exposing the die to ultraviolet light, allowing the device to be reused and reprogrammed.

The AT27LV256A-15JI stands out for its high reliability and durability. It is designed to meet the rigorous demands of industrial applications that require a stable and consistent performance over time. With its fast access time and low-voltage operation, it is also an excellent choice for battery-operated devices where power consumption is a critical factor.

Overall, the AT27LV256A-15JI from Microchip Technology offers the ideal blend of capacity, speed, and power efficiency, making it a versatile component for designers and engineers looking to incorporate a dependable non-volatile memory solution into their systems.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $14.7272
STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.1304
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
4-Megabit 512K x 8 OTP EPROM | IC EPROM 4M PARALLEL 32PLCC
Need more? Email Us
Microchip Technology
IC EPROM 256K PARALLEL 28DIP
Lowest to $7.3309
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $14.3382
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess