EN
  • EN
  • DE

AT30TS74-SS8M-T

Part No AT30TS74-SS8M-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Supply Voltage (V) 1.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -20°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808739-AT30TS74-SS8M-T
Ultra Librarian 3D Model Ultra Librarian AT30TS74-SS8M-T CAD Model

Description

Microchip Technology AT30TS74-SS8M-T Temperature Sensor

The AT30TS74-SS8M-T is a high-precision digital temperature sensor from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This sensor is designed for a broad range of applications, including industrial systems, consumer products, and computer peripherals, offering accurate temperature readings and a low-power consumption profile.

Key Features:

  • Accuracy: The AT30TS74-SS8M-T offers excellent accuracy levels, with a typical accuracy of ±0.5°C and a maximum accuracy of ±1°C across the temperature range of -55°C to +125°C, ensuring reliable temperature monitoring for critical applications.
  • Interface: This sensor communicates via a 2-wire, I²C/SMBus serial interface, making it easy to integrate into a variety of systems without requiring complex wiring or protocols.
  • Resolution: It features a user-selectable resolution from 9-bit to 12-bit, allowing designers to optimize the balance between resolution and conversion time to suit specific application requirements.
  • Supply Voltage: The device operates over a wide supply voltage range from 1.7V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both 3.3V and 5V systems.
  • Low Power: Designed for energy efficiency, the AT30TS74-SS8M-T is an ideal solution for battery-powered and energy-sensitive applications, with its low operating current and standby current.
  • Package: It comes in a compact, 8-lead SOIC (SS8M) package, which is suitable for space-constrained applications while providing robustness and reliability.

Applications:

The versatile AT30TS74-SS8M-T temperature sensor is adept for use in a wide array of applications, including:

  • Environmental monitoring and HVAC systems
  • Thermal protection for electronic systems
  • Data center infrastructure monitoring
  • Industrial and medical equipment
  • Consumer electronics

With its high accuracy, flexible interface, and low power consumption, the AT30TS74-SS8M-T from Microchip Technology stands out as a superior choice for designers looking to implement reliable temperature sensing in their projects.

You May Also Be Interested in

Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3998 $55.9920
90+ $1.1486 $103.3740
135+ $1.1127 $150.2145
190+ $1.0768 $204.5920
245+ $1.0409 $255.0205
325+ $0.9332 $303.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,805 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess