EN
  • EN
  • DE

AT30TS750-SS8-T

Part No AT30TS750-SS8-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AT30TS750-SS8-TTR, AT30TS750SS8T, AT30TS750-SS8-TCT, AT30TS750-SS8-TDKR, AT30TS750-SS8-T-ND
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862128-AT30TS750-SS8-T
Ultra Librarian 3D Model Ultra Librarian AT30TS750-SS8-T CAD Model

Description

Microchip Technology AT30TS750-SS8-T Temperature Sensor

The AT30TS750-SS8-T is a precision temperature sensor from Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This high-accuracy digital sensor is designed for a wide range of applications, including industrial, consumer, and computer markets, where precise temperature monitoring is crucial for system performance and reliability.

With its small form factor, the AT30TS750-SS8-T is housed in an 8-lead SOIC (SS8) package, making it ideal for space-constrained applications. It is capable of measuring temperatures from -55°C to +125°C, with an impressive accuracy of ±0.5°C from -10°C to +85°C, ensuring precise temperature readings in a variety of environments.

This sensor communicates over a 2-wire I2C/SMBus serial interface, which allows for easy integration into existing systems with minimal additional components. Additionally, the I2C interface supports system flexibility with the capability for multi-drop configurations, enabling the connection of multiple temperature sensors to a single bus.

The AT30TS750-SS8-T also features a 12-bit analog-to-digital converter (ADC), which provides high-resolution temperature measurements. The user can configure the conversion resolution to match the required temperature sensing precision and power consumption for their specific application.

One of the key benefits of this sensor is its programmable temperature alert output. This feature allows the sensor to trigger an external interrupt when the temperature crosses user-defined thresholds, enabling systems to respond immediately to potential thermal events without the need for continuous temperature polling by the host processor.

For energy-conscious designs, the AT30TS750-SS8-T includes a shutdown mode that significantly reduces power consumption when the sensor is not in active use. This makes it an excellent choice for battery-powered devices and applications where energy efficiency is paramount.

In summary, the Microchip Technology AT30TS750-SS8-T temperature sensor combines high accuracy, compact packaging, and advanced features, making it a versatile and reliable choice for temperature monitoring across a diverse range of applications.

You May Also Be Interested in

ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2991 $59.7766
62+ $1.8866 $116.9692
95+ $1.8276 $173.6220
131+ $1.7687 $231.6997
169+ $1.7096 $288.9224
227+ $1.5328 $347.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,264 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess