EN
  • EN
  • DE

AT30TSE754A-XM8M-T

Part No AT30TSE754A-XM8M-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 43 Weeks
Features Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-TSSOP/MSOP
Family Name AT30TSE754
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1611-AT30TSE754A-XM8M-TCT, AT30TSE754A-XM8M-TTR, 1611-AT30TSE754A-XM8M-TTR, AT30TSE754A-XM8M-TCT, 1611-AT30TSE754A-XM8M-TDKR-ND, AT30TSE754A-XM8M-TDKR, 1611-AT30TSE754A-XM8M-TTR-ND, 1611-AT30TSE754A-XM8M-TDKR, 1611-AT30TSE754A-XM8M-TDKRINACTIVE, 1611-AT30TSE754A-XM8M-TTRINACTIVE
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862134-AT30TSE754A-XM8M-T
Ultra Librarian 3D Model Ultra Librarian AT30TSE754A-XM8M-T CAD Model

Description

Microchip Technology AT30TSE754A-XM8M-T Temperature Sensor

The Microchip Technology AT30TSE754A-XM8M-T is a high-precision digital temperature sensor that offers a blend of accuracy, low power consumption, and ease of use, making it an ideal solution for a wide range of temperature monitoring applications. This sensor is part of Microchip's reputable AT30TSE series, designed to provide reliable performance in diverse operating conditions.

Key Features

  • Accuracy: The AT30TSE754A-XM8M-T provides high accuracy temperature readings, with a typical accuracy of ±0.5°C from -40°C to +125°C, ensuring precise temperature monitoring for critical applications.
  • Interface: This sensor features a 2-wire, I²C-compatible serial interface, which simplifies integration into existing systems and allows for easy communication with microcontrollers and other digital devices.
  • Supply Voltage: It operates over a wide supply voltage range of 1.7V to 5.5V, accommodating various system power requirements and facilitating battery-powered applications.
  • Programmable Resolution: The device offers programmable resolution from 9 to 12 bits, giving designers the flexibility to optimize the trade-off between resolution and conversion time.
  • Low Power: Designed with energy efficiency in mind, the AT30TSE754A-XM8M-T is suitable for power-sensitive applications, with low operating and standby currents.
  • Package: It comes in a compact XDFN-8 package, which is ideal for space-constrained applications.

Applications

The versatility of the AT30TSE754A-XM8M-T temperature sensor makes it suitable for a variety of applications, including:

  • Industrial and consumer electronics
  • Computer and server systems
  • Environmental monitoring and HVAC systems
  • Battery management systems
  • Medical and healthcare devices

With its combination of high accuracy, low power consumption, and ease of use, the Microchip Technology AT30TSE754A-XM8M-T temperature sensor is a reliable choice for engineers and designers looking to enhance the performance and efficiency of their temperature monitoring systems.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4280 $58.2720
58+ $1.9921 $115.5418
90+ $1.9299 $173.6910
124+ $1.8676 $231.5824
160+ $1.8054 $288.8640
215+ $1.6186 $347.9990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,430 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess