EN
  • EN
  • DE

AT32AP7000-CTUT

Part No AT32AP7000-CTUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 256CTBGA / AVR AVR?32 AP7 Microcontroller IC 32-Bit Single-Core 150MHz ROMless 256-CTBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 AP7
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 150MHz
Connectivity EBI/EMI, Ethernet, I2C, Memory Card, PS/2, SPI, SSC, UART/USART, USB
Peripherals AC'97, DMA, I2S, LCD, POR, PWM, WDT
Number of I/O 160
Program Memory Type ROMless
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters D/A 2x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 256-LBGA
Supplier Device Package 256-CTBGA (17x17)
Base Product Number AT32AP7000
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565695-AT32AP7000-CTUT
Ultra Librarian 3D Model Ultra Librarian AT32AP7000-CTUT CAD Model

Description

The AT32AP7000-CTUT is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This high-performance MCU is part of the AVR32 AP7 Series, which is renowned for its advanced architecture that combines the benefits of both RISC and DSP instruction sets to deliver exceptional computational power and efficiency.

Key Features:

  • High-Performance CPU: At the heart of the AT32AP7000-CTUT is a 32-bit AVR32 UC RISC processor core, operating at speeds up to 150 MHz. This core provides the computational muscle required for intensive processing tasks and real-time operations.
  • Ample Memory: The device comes equipped with a generous memory configuration, including 16 KB of SRAM and 32 KB of ROM, ensuring smooth execution of complex programs and ample space for boot code.
  • Peripheral Connectivity: With a variety of on-chip peripherals, this MCU allows for flexible interfacing options. It includes USB 2.0 full-speed (12 Mbps) host/device, Ethernet MAC, MMC/SD card interface, and multiple serial communication interfaces.
  • Graphics Support: The AT32AP7000-CTUT is designed with an integrated graphics LCD controller, making it an excellent choice for applications that require a user interface with display capabilities.
  • Advanced Power Management: The MCU features dynamic power management techniques and a low-power idle mode, which help in reducing power consumption and extending battery life in portable devices.

Applications:

The AT32AP7000-CTUT is versatile and can be employed in a variety of applications, ranging from industrial control systems to consumer electronics. Its robust processing capabilities make it suitable for multimedia applications, automotive systems, networking, and IoT devices that demand high-speed data processing and connectivity.

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the AT32AP7000-CTUT is no exception. It is designed to meet the rigorous standards required for industrial and commercial use, ensuring reliability and longevity in the field.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess