EN
  • EN
  • DE

AT32UC3A3256SU

Part No AT32UC3A3256SU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017419-AT32UC3A3256SU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC3A3256SU CAD Model

Description

Microchip Technology's AT32UC3A3256SU Product Overview

The AT32UC3A3256SU is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed for industrial and automotive applications where powerful computing and robustness are required. This integrated circuit is part of Microchip's popular AVR32 UC3 series, known for their efficient architecture and high-speed processing capabilities.

This microcontroller is built around a high-performance 32-bit AVR32 UC3A RISC processor core, which operates at a maximum frequency of 66 MHz. It comes equipped with 256KB of in-system self-programmable flash, ensuring ample space for complex program code, and 64KB of SRAM for efficient data storage and manipulation. The AT32UC3A3256SU also features 16KB of EEPROM, which provides non-volatile memory to retain critical data even when power is removed.

The AT32UC3A3256SU provides a range of peripherals that enhance its versatility in various applications. These include a full-speed USB 2.0 device and host, a 10/100 Ethernet MAC, and a CAN controller, making it well-suited for networking and communication tasks. The microcontroller also boasts a rich set of general-purpose input/output (GPIO) pins, PWM channels, and multiple serial communication interfaces such as USART, SPI, and TWI (I2C compatible), allowing for easy interfacing with a wide array of external devices.

For applications demanding precise time measurements and event management, the AT32UC3A3256SU comes with multiple 16-bit timers, a real-time clock, and a watchdog timer. Its analog features include a 10-bit ADC with up to 16 channels, enabling the microcontroller to handle analog signals in mixed-signal environments.

Security and data integrity are also focal points for the AT32UC3A3256SU. It incorporates features such as power and temperature monitoring, a random number generator for encryption, and a secure memory area that can safeguard critical code and data.

The AT32UC3A3256SU is available in a surface-mount QFN64 package, ensuring a compact footprint for space-constrained applications. With its extensive feature set and robust design, the AT32UC3A3256SU is an ideal choice for advanced embedded systems requiring high-speed processing, connectivity, and reliability.

For developers, Microchip provides comprehensive software and hardware support, including development tools, reference designs, and a strong community forum to assist with the design process and speed up time-to-market.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess