EN
  • EN
  • DE

AT32UC3B0128-A2UR

Part No AT32UC3B0128-A2UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 44
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 1.65 V to 1.95 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 1019387-AT32UC3B0128-A2UR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3B0128-A2UR CAD Model

Description

Microchip Technology AT32UC3B0128-A2UR

The AT32UC3B0128-A2UR is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to cater to a wide range of embedded system applications. This microcontroller is part of the AVR32 UC3 B Series and is particularly well-suited for applications requiring substantial processing power, a rich set of peripherals, and low power consumption.

Key Features:

  • High-Performance CPU: The device is built around a high-speed 32-bit AVR32 UC3 RISC processor core, running at a maximum frequency of 60MHz, which provides a perfect balance between processing power and power efficiency.
  • Memory: It comes equipped with 128KB of embedded Flash memory for program storage and 32KB of internal SRAM, ensuring ample space for complex applications.
  • USB Connectivity: Integrated USB 2.0 controller with device and reduced host capabilities makes it ideal for USB-based communication and peripheral connections.
  • Peripheral Set: The microcontroller includes a rich set of peripherals such as USART, SPI, TWI (I2C), PWM, timer/counters, and ADC channels, offering versatile interfacing options.
  • Power Efficiency: Multiple power-saving modes enable the microcontroller to conserve energy, making it suitable for battery-powered and portable devices.
  • Robust Design: The AT32UC3B0128-A2UR operates within the industrial temperature range (-40°C to 85°C), ensuring reliable performance under harsh conditions.
  • Package: The microcontroller is available in a 64-pin TQFP (Thin Quad Flat Package), which is conducive to compact PCB designs.

Applications:

The versatility of the AT32UC3B0128-A2UR makes it an excellent choice for a broad array of applications, including but not limited to industrial control systems, medical devices, automotive systems, and consumer electronics. Its robust set of features and connectivity options also make it a prime candidate for IoT (Internet of Things) devices and smart networked systems.

Overall, the AT32UC3B0128-A2UR from Microchip Technology is a powerful microcontroller that offers a significant advantage to designers looking for a balance of power, peripheral integration, and energy efficiency in their embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess