EN
  • EN
  • DE

AT32UC3C1256C-AUR

Part No AT32UC3C1256C-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 66MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series AVR®32 UC3 C
Package Reel - TR
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 81
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT32UC3C1256C-AURTR, AT32UC3C1256C-AUR-ND, AT32UC3C1256CAUR, AT32UC3C1256C-AURCT, AT32UC3C1256C-AURDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911928-AT32UC3C1256C-AUR
Ultra Librarian 3D Model Ultra Librarian AT32UC3C1256C-AUR CAD Model

Description

Microchip Technology's AT32UC3C1256C-AUR Microcontroller

The AT32UC3C1256C-AUR is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This microcontroller is a part of the AVR UC3 C series, which is known for its powerful architecture and rich feature set that combine to deliver exceptional computing capabilities and efficiency.

This particular model, the AT32UC3C1256C-AUR, comes in a 64-TQFP (Thin Quad Flat Pack) package and operates at a maximum frequency of 66 MHz. With its 256 KB of flash memory and 64 KB of SRAM, it provides ample space for complex application code and data storage, making it suitable for demanding applications that require significant code space and high-speed data processing.

The device is equipped with a wide range of peripherals, including but not limited to, USB 2.0 Full-Speed/High-Speed Device, a host of serial communication interfaces such as USART, SPI, and TWI (I2C), as well as 16-bit and 32-bit timers, PWM channels, and 12-bit ADCs. These integrated peripherals facilitate the development of sophisticated and feature-rich applications without the need for additional components, thereby reducing the overall system cost and complexity.

One of the standout features of the AT32UC3C1256C-AUR is its power efficiency. It supports multiple power-saving modes, allowing designers to optimize the power consumption for their specific application needs, which is especially critical for battery-operated devices. The microcontroller also features a DMA controller, which enables high-speed data transfers between peripherals and memory without CPU intervention, further enhancing the system's performance and efficiency.

With its robust set of features and capabilities, the AT32UC3C1256C-AUR from Microchip Technology is a versatile and powerful microcontroller choice for a broad spectrum of applications, including industrial control systems, medical devices, automotive electronics, and IoT devices. Its combination of processing power, memory capacity, integrated peripherals, and power efficiency make it a solid foundation for any embedded system design.

For developers looking to streamline their design process, Microchip offers comprehensive development tools and software support, ensuring a smooth and efficient development cycle for the AT32UC3C1256C-AUR microcontroller.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess