EN
  • EN
  • DE

AT32UC3C1512CU

Part No AT32UC3C1512CU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988618-AT32UC3C1512CU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC3C1512CU CAD Model

Description

Microchip Technology AT32UC3C1512CU

Microchip AT32UC3C1512CU Microcontroller

The AT32UC3C1512CU is a high-performance microcontroller designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is part of the AVR® UC3 C Series, which is renowned for its robust architecture and efficient performance. The AT32UC3C1512CU is particularly suitable for applications that require high-speed data processing, connectivity, and precise control.

This microcontroller is built around a 32-bit AVR CPU, running at speeds of up to 66 MHz. It boasts a rich set of peripherals, including a Full-speed USB interface, Ethernet MAC, and CAN controller, making it an ideal choice for embedded systems that require network connectivity and communication capabilities. The AT32UC3C1512CU also features 512 KB of Flash memory and 64 KB of SRAM, providing ample room for complex applications and software stacks.

The device is designed with power efficiency in mind, offering multiple power-saving modes to ensure optimal consumption for battery-powered or power-sensitive applications. In addition to its hardware capabilities, the AT32UC3C1512CU supports a range of software development tools, including the Atmel Studio IDE and the Atmel Software Framework, which provide a comprehensive ecosystem for developing, testing, and deploying applications.

With its array of timers, counters, PWM channels, and ADCs (Analog to Digital Converters), this microcontroller is well-suited for industrial control systems, automotive applications, robotics, and much more. Furthermore, its QFN-144 packaging allows for a compact footprint on PCBs, making it an excellent choice for space-constrained designs.

Whether you are developing a sophisticated industrial automation system or an innovative IoT device, the Microchip Technology AT32UC3C1512CU provides the performance, connectivity, and reliability needed to drive your project forward.

For more information or to purchase the AT32UC3C1512CU, visit the official or contact an authorized distributor.

You May Also Be Interested in

Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess