EN
  • EN
  • DE

AT32UC3C2128C-Z2UR

Part No AT32UC3C2128C-Z2UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 32-Bit 66MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
Manufacturer Microchip Technology
Series AVR®32 UC3 C
Package Reel - TR
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 5.5V
Data Converters A/D 11x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT32UC3C2128CZ2UR, AT32UC3C2128C-Z2URDKR, AT32UC3C2128C-Z2URCT, AT32UC3C2128C-Z2URTR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911932-AT32UC3C2128C-Z2UR
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2128C-Z2UR CAD Model

Description

Microchip Technology AT32UC3C2128C-Z2UR

The AT32UC3C2128C-Z2UR is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to cater to a broad range of applications, from industrial control systems to consumer electronics. This device is a member of the AVR® 32-bit UC3 C Series microcontrollers, which are renowned for their high performance and low-power consumption.

At the heart of the AT32UC3C2128C-Z2UR lies a 32-bit AVR UC3 core that operates at a maximum frequency of 66 MHz. This core is supported by 128KB of Flash memory and 32KB of SRAM, providing ample space for complex applications and efficient in-system programming. The MCU also features a 16KB EEPROM for non-volatile data storage, ensuring critical data retention even after power cycles.

The device includes a variety of peripherals that enhance its functionality. It offers multiple 16-bit timers, PWM channels, and USART, SPI, and TWI interfaces, enabling seamless communication and precise control. Additionally, the AT32UC3C2128C-Z2UR comes with a full-speed USB 2.0 device and embedded host functionality, which makes it an ideal choice for USB-based applications.

With its 144-pin QFP (Quad Flat Package), the AT32UC3C2128C-Z2UR provides a plethora of I/O options for interfacing with external devices. Its operating voltage ranges from 1.65V to 1.95V, which allows for low-power operation, making it suitable for battery-powered devices or energy-sensitive applications.

One of the key features of this MCU is its robust set of safety and security features. These include a Watchdog Timer, Brown-out Detector, and a unique ID for hardware authentication purposes. The AT32UC3C2128C-Z2UR also supports AES and DES encryption, adding an extra layer of security for data-sensitive applications.

For developers, Microchip Technology provides extensive support in the form of development tools, software libraries, and a comprehensive ecosystem. This support helps to streamline the development process, from prototype to production, ensuring a shorter time-to-market for products powered by the AT32UC3C2128C-Z2UR.

Overall, the Microchip Technology AT32UC3C2128C-Z2UR MCU is a powerful and versatile solution that delivers the performance, efficiency, and reliability required for modern electronic designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess