EN
  • EN
  • DE

IXGH28N120BD1

Part No IXGH28N120BD1
Manufacturer IXYS
Catalog IGBTs - Single
Description IGBT 1200V 50A 250W TO247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
IGBT Type PT
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 50A
Pulsed Collector Current 150A
Collector-emitter saturation voltage(Max) 3.5V @ 15V, 28A
Maximum Power Dissipation 250W
Total Switching Energy(Ets) 2.2mJ (off)
Input Type Standard
Gate Charge 92nC
Turn-on and Turn-off delay time 30ns/210ns
Testing Conditions 960V, 28A, 5 Ohm, 15V
Reverse Recovery Time (trr) 40ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247AD (IXGH)
Win Source Part Number 1049591-IXGH28N120BD1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IXGH28N120BD1 CAD Model

Description

The IXYS 1049591-IXGH28N120BD1 IGBT is a PT type with a maximum collector current of 50A and maximum collector-emitter breakdown voltage of 1200V.

  • Maximum Collector Current: 50A
  • Maximum Collector-Emitter Breakdown Voltage: 1200V
  • Gate Charge: 92nC
  • Reverse Recovery Time (trr): 40ns
  • Mounting: Through Hole
  • Case/Package: TO-247AD (IXGH)
  • Category: Discrete Semiconductor Products
  • Operating Temperature: -55°C to 150°C (TJ)
  • Maximum Power Dissipation: 250W
  • Pulsed Collector Current: 150A
  • Collector-Emitter Saturation Voltage (Max): 3.5V @ 15V, 28A
  • Total Switching Energy (Ets): 2.2mJ (off)
  • Turn-On and Turn-Off Delay Time: 30ns/210ns
  • Testing Conditions: 960V, 28A, 5 Ohm, 15V
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Renesas Electronics America
IGBT
Need more? Email Us
IXYS
IGBT 1700V 42A TO-268AA
Lowest to $89.5105
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4174 $62.0870
12+ $10.1883 $122.2596
18+ $9.8706 $177.6708
25+ $9.5519 $238.7975
32+ $9.2331 $295.4592
42+ $8.2779 $347.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess