EN
  • EN
  • DE

PCA9516APW,118

Part No PCA9516APW,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 5CH 16TSSOP / I2C Buffer 2.5V/3.3V 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 5
Capacitance - Input 6pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 5mA
Operating Temperature Range -40°C ~ 85°C
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 791477-PCA9516APW,118
Popularity Medium
Supply and Demand Status Limited
Family Name PCA9516A
Introduction Date January 05, 2004
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCA9516APW,118 CAD Model

Description

Product Overview: PCA9516APW,118

The PCA9516APW,118 is a robust I²C-bus repeater designed by NXP Semiconductors to facilitate communication between I²C devices over extended distances or when interfacing a large number of devices on a single bus. It is ideal for applications where signal integrity and reliable data transfer are critical.

Key Features

  • 5-channel I²C hub: The PCA9516APW,118 integrates five bidirectional buffering channels that enable the connection of multiple I²C devices without compromising signal quality.
  • Operating Voltage: It supports a wide range of supply voltages from 2.3V to 5.5V, making it versatile for various system designs.
  • High-Speed Operation: This repeater can operate at I²C-bus speeds of up to 400 kHz, ensuring high-speed data transfers for efficient system performance.
  • Low Standby Current: With its low standby current, it is an energy-efficient solution for power-sensitive applications.
  • Level Shifting: The device provides level shifting between different voltage domains, allowing for seamless communication between devices operating at different voltage levels.

Applications

The PCA9516APW,118 is suitable for a wide range of applications, including:

  • Server and telecommunication infrastructure
  • Industrial control systems
  • Consumer electronics
  • Automotive networks
  • Medical equipment

Package and Quality

This I²C-bus repeater comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, offering a compact footprint for space-constrained applications. The PCA9516APW,118 is manufactured by NXP, a leader in secure connectivity solutions, ensuring high-quality and reliability for your critical system designs.

Conclusion

Whether you are developing a complex server system, an industrial automation project, or integrating multiple sensors in a consumer device, the PCA9516APW,118 from NXP provides a reliable solution for extending your I²C-bus communication capabilities. Its combination of high-speed data transfer, low power consumption, and level shifting functionality makes it an essential component for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC REDRIVER SAS/SATA 1CH 10SON
Lowest to $2.1954
Linear Technology
I2C Buffer 2.5V/3.3V 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $2.1533
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $4.1262
NXP / Nexperia
IC REDRIVER USB 3.0 18DHXQFN
Lowest to $1.4073
Linear Technology
I2C Logic Buffer 2.5V/3.3V/5V Automotive 8-Pin MSOP Tube / IC ACCELERATOR I2C HOTSWAP 8MSOP
Lowest to $3.1473
Texas Instruments
IC LVPECL REPETR/TRANSLTR 8-SON
Lowest to $8.8988
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Linear Technology
I2C Logic Buffer 3.3V/5V 12-Pin DFN EP Tube / IC ACCELERATOR I2C HOTSWAP 12DFN
Lowest to $2.4309
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess