EN
  • EN
  • DE

SN74LS165N

Part No SN74LS165N
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts ( S )
Description DIP 16P 25PCS/TUBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095054-SN74LS165N
Categories OEM Parts( S )
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS165N CAD Model

Description

The SN74LS165N is an 8-Bit Parallel-Load Shift Register from the 74LS series. This device is designed to convert parallel data into serial data. It features synchronous parallel loading, allowing data to be loaded into the register when the load enable input is low and the clock is high.

Applications:

  • Data Acquisition Systems: Used to convert parallel data from sensors or other sources into a serial stream for transmission.
  • Keyboard Scanning: Employed in keyboard scanning circuits to read the state of multiple keys using a single input.
  • Remote Control Systems: Used to transmit control signals over a serial link.
  • Digital Communication: Employed in serial communication interfaces.
  • Instrumentation: Applied in test and measurement equipment for data conversion.

Features:

  • 8-Bit Parallel-Load Shift Register: Converts 8 bits of parallel data into a serial output.
  • Synchronous Parallel Loading: Data is loaded into the register synchronously with the clock.
  • Serial Output: Provides a serial output for easy data transmission.
  • Low-Power Schottky TTL: Operates using low-power Schottky TTL technology for reduced power consumption.
  • Complementary Serial Output: Offers both Q and Q' (inverted) serial outputs.

Benefits:

  • Simplified Data Conversion: Enables easy conversion of parallel data into a serial format.
  • Reduced Wiring Complexity: Serial transmission reduces the number of wires needed for data transfer.
  • Efficient Data Transmission: Allows for efficient data transmission over long distances.
  • Versatile Applications: Suitable for a wide range of data acquisition and communication applications.
  • Cost-Effective: Provides a cost-effective solution for parallel-to-serial conversion.

Additional Details:

The SN74LS165N comes in a DIP-16 package. The operating temperature typically ranges from 0°C to +70°C. The device requires a 5V power supply and is commonly used in digital systems where parallel data needs to be transmitted serially.

You May Also Be Interested in

Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess