EN
  • EN
  • DE

JM38510/65307BEA

Part No JM38510/65307BEA
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54HC174 HEX D-TYPE FLIP-FLOPS WI / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 8 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1023619-JM38510/65307BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/65307BEA CAD Model

Description

The JM38510/65307BEA is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor design and manufacturing. This component is part of the acclaimed JM38510 series, known for its reliability and precision in a wide range of electronic applications.

Key Features

  • High Precision: The JM38510/65307BEA is engineered for applications requiring accurate signal processing and control, making it ideal for critical military and aerospace systems.
  • Durable Design: Built to withstand harsh environments, this product is characterized by its robustness and longevity, ensuring consistent performance under extreme conditions.
  • Compatibility: It is designed for seamless integration with a variety of electronic components and systems, providing versatile usage across multiple platforms.
  • Quality Assurance: As with all Texas Instruments products, the JM38510/65307BEA undergoes rigorous testing to meet the highest industry standards for quality and reliability.

Applications

The JM38510/65307BEA is suited for a broad range of high-stakes applications, particularly in sectors where failure is not an option. This includes:

  • Avionics and aerospace systems
  • Military equipment
  • Satellite and space technology
  • High-reliability computing systems
  • Advanced communication systems

Technical Specifications

The JM38510/65307BEA comes with a set of technical specifications that ensure its suitability for the aforementioned applications. These specifications include:

  • Operating Temperature Range: Specified by the manufacturer, suitable for extreme conditions
  • Package Type: Hermetically sealed to protect against environmental factors
  • Quality Level: Manufactured to meet MIL-STD requirements

Why Choose Texas Instruments?

With a reputation for innovation and quality, Texas Instruments is a trusted name in the electronics industry. The JM38510/65307BEA is backed by TI's commitment to providing advanced integrated circuits that lead the market in performance and dependability.

You May Also Be Interested in

Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449
Texas Instruments
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC N T/R
Lowest to $0.3924
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess