EN
  • EN
  • DE
  • IT

AT32UC3C2128C-Z2ZT

Part No AT32UC3C2128C-Z2ZT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64QFN / MCU 32-bit AVR RISC 128KB Flash 3.3V/5V Automotive 64-Pin QFN EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR32 UC3 C
Packaging Tray
Core Processor AVR
Core Size 32-Bit
Speed 66MHz
Connectivity CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 11x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 768993-AT32UC3C2128C-Z2ZT
Popularity Medium
Supply and Demand Status Limited
Family Name AT32UC3C2128C
ECCN 3A991.a.2
Country of Origin Thailand
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2128C-Z2ZT CAD Model

Description

Microchip Technology's AT32UC3C2128C-Z2ZT Microcontroller

The AT32UC3C2128C-Z2ZT is a high-performance, 32-bit AVR microcontroller from the reputable Microchip Technology, designed to cater to the increasing demands of embedded systems for higher processing power and efficiency. This microcontroller is particularly well-suited for applications that require significant computational capabilities and low power consumption, such as industrial control systems, medical devices, and advanced communication systems.

Key Features:

  • Advanced Processor: At the heart of the AT32UC3C2128C-Z2ZT lies a 32-bit AVR32 UC core that operates at a maximum frequency of 66 MHz. This core provides a perfect blend of real-time capabilities with high data throughput, making it an ideal choice for complex and demanding applications.
  • Memory: The microcontroller comes equipped with 128KB of in-system self-programmable flash, allowing ample space for application code. Additionally, it includes 32KB of SRAM for data storage, ensuring smooth and efficient operation.
  • Connectivity: With a rich set of peripherals, including USB, SPI, and I2C interfaces, the AT32UC3C2128C-Z2ZT offers versatile connectivity options. This makes it easy to integrate into various electronic systems and communicate with other devices.
  • Power Efficiency: Designed for power-sensitive applications, this microcontroller features picoPower technology, which ensures low power consumption during operation and in power-saving modes.
  • Robust Design: The package type is QFN-64, which is known for its small footprint and good thermal performance. It also provides a robust design that can withstand harsh environmental conditions.
  • Development Support: Microchip Technology provides extensive support for the development process, including software libraries, development tools, and a supportive community that can help accelerate the design and implementation process.

The AT32UC3C2128C-Z2ZT microcontroller is a testament to Microchip's commitment to providing advanced solutions that meet the needs of modern embedded systems. With its powerful processor, ample memory, and extensive connectivity options, this microcontroller is an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess