EN
  • EN
  • DE

AT32UC3C2512C-Z2ZR

Part No AT32UC3C2512C-Z2ZR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN / MCU 32-bit AVR RISC 512KB Flash 3.3V/5V Automotive 64-Pin QFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR32 UC3 C
Packaging Reel package
Core Processor AVR
Core Size 32-Bit
Speed 50MHz
Connectivity CAN, Ethernet, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 45
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 11x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 768995-AT32UC3C2512C-Z2ZR
Popularity Medium
Supply and Demand Status Limited
Family Name AT32UC3C2512C
Introduction Date November 05, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2512C-Z2ZR CAD Model

Description

Microchip Technology AT32UC3C2512C-Z2ZR Microcontroller

The AT32UC3C2512C-Z2ZR is a high-performance, 32-bit AVR microcontroller brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is designed to offer a perfect balance between processing power and power consumption, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the AT32UC3C2512C-Z2ZR is a 32-bit AVR32 UC core that operates at a maximum frequency of 66 MHz, providing a robust platform for applications that require efficient data processing and real-time control. The device comes with a substantial 512KB of flash memory for program storage and 64KB of SRAM, ensuring ample space for complex applications and data buffering.

One of the standout features of this microcontroller is its rich set of peripherals. It includes a full-speed USB device and embedded host, USART, SPI interfaces, and I2C-compatible Two-Wire Interface, making it highly versatile for communication purposes. Additionally, it boasts a 16-channel, 12-bit analog-to-digital converter (ADC) and a 4-channel, 12-bit digital-to-analog converter (DAC), which are essential for interfacing with analog sensors and actuators.

The AT32UC3C2512C-Z2ZR also offers advanced control features such as PWM channels, timer/counters, and a real-time clock, which are crucial for precise timing and control tasks. Its power-saving modes, including idle and power-down, enable the reduction of power consumption when the device is not in full operation, thus extending the battery life in portable applications.

Designed for secure and reliable operation, the microcontroller includes features like a watchdog timer, brown-out detector, and a unique ID for hardware authentication. The AT32UC3C2512C-Z2ZR is available in a QFN-144 package and is characterized for operation from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

In summary, the Microchip AT32UC3C2512C-Z2ZR microcontroller is a powerful and versatile solution for developers seeking a high-performance, low-power device with a wide array of connectivity and control options, suitable for a multitude of advanced applications.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess