EN
  • EN
  • DE

AT42QT5480-MU

Part No AT42QT5480-MU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Digital Charge-transfer IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977074-AT42QT5480-MU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT42QT5480-MU CAD Model

Description

Microchip Technology AT42QT5480-MU Touch Sensor IC

The AT42QT5480-MU from Microchip Technology is a state-of-the-art touch sensor IC that offers a seamless and intuitive interface for a wide range of applications. This robust and versatile chip is designed to detect and process multiple touch inputs, making it an ideal solution for implementing touch controls in consumer electronics, automotive interfaces, and industrial control panels.

Key Features:

  • Multi-touch Capability: The AT42QT5480-MU supports up to 8 simultaneous touch inputs, providing rich interaction possibilities for users.
  • High Sensitivity: Engineered for high sensitivity, this touch sensor can detect even the lightest touch, ensuring accurate and responsive user input.
  • Noise Immunity: With built-in noise suppression algorithms, the AT42QT5480-MU delivers reliable performance in electrically noisy environments.
  • Low Power Consumption: Designed for efficiency, the IC operates with low power consumption, making it suitable for battery-powered devices.
  • Configurable Touch Sensing: It offers configurable touch sensing parameters, allowing designers to tailor the touch interface to specific application needs.
  • Communication Interface: The device includes an I²C communication interface for easy integration with microcontrollers and processors.

Applications:

  • Smart Home Devices
  • Automotive Control Panels
  • Portable Electronics
  • Industrial Control Systems
  • Medical Equipment

The AT42QT5480-MU is packaged in a compact 32-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set ensure that it can deliver exceptional touch sensing functionality to enhance user experience across a variety of products.

Whether you are developing a new interactive gadget or upgrading an existing system, the Microchip Technology AT42QT5480-MU touch sensor IC provides a reliable and user-friendly solution that will elevate the interface of your product.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess