EN
  • EN
  • DE

AT43301-SC

Part No AT43301-SC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB HUB CTRLR 4PORT 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol USB
Function Hub Controller
Interface USB
Voltage - Supply 4.4V ~ 5.25V
Current - Supply 24mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number AT43301
Standard Package 31 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 565754-AT43301-SC
Ultra Librarian 3D Model Ultra Librarian AT43301-SC CAD Model

Description

Microchip Technology's AT43301-SC: A Superior USB Hub Controller

The AT43301-SC from Microchip Technology is a cutting-edge USB hub controller that stands out in the market for its robust performance and versatile applications. This advanced chip is designed to expand a single USB port into multiple ports, allowing users to connect several devices simultaneously without compromising speed or efficiency.

Key Features of AT43301-SC

  • Multiple Ports: Outfitted with several downstream ports, the AT43301-SC enables the connection of multiple USB devices, making it an ideal solution for desktops, laptops, and embedded systems that require expanded USB capabilities.
  • High-Speed Data Transfer: Compliant with USB 1.1 specifications, this hub controller ensures fast and reliable data transfer rates, which is essential for applications that demand quick data synchronization and file transfers.
  • Plug-and-Play Functionality: The AT43301-SC is designed for ease of use with its plug-and-play feature, which allows for seamless integration of peripherals without the need for additional drivers or software installations.
  • Power Management: With sophisticated power management capabilities, the device ensures efficient operation by minimizing power consumption, making it an environmentally friendly choice.
  • Compatibility: The controller's broad compatibility with various operating systems ensures that it can be integrated into a wide array of platforms without compatibility issues.

Applications

The versatility of the AT43301-SC allows it to be used in a diverse set of applications. It's perfect for:

  • Enhancing connectivity in personal computers and laptops
  • Serving as a critical component in docking stations and monitors with integrated USB hubs
  • Expanding USB capabilities in gaming consoles and entertainment systems
  • Integrating into industrial control systems that require multiple USB connections

Microchip Technology's AT43301-SC is a robust solution for anyone looking to expand their USB connectivity. With its high-speed data transfer, multiple port offerings, and efficient power management, it's a top contender for both consumer and industrial applications. Whether for personal use or for enhancing product designs, the AT43301-SC offers reliability and performance that users can trust.

You May Also Be Interested in

STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess