EN
  • EN
  • DE

AT45DB081B-CNU-2.5

Part No AT45DB081B-CNU-2.5
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8M SPI 15MHZ 8CASON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (264 Bytes x 4096 pages)
Memory Interface SPI
Clock Frequency 15MHz
Write Cycle Time - Word, Page 14ms
Supply Voltage (V) 2.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VDFN
Supplier Device Package 8-CASON (6x8)
Family Part Number AT45DB081
Manufacturer Pack Quantity 338
MSL Level 3 (168 Hours)
Win Source Part Number 751924-AT45DB081B-CNU-2.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT45DB081B-CNU-2.5 CAD Model

Description

The AT45DB081B-CNU-2.5 is a highly versatile and reliable DataFlash memory chip from the renowned manufacturer Microchip Technology. This compact, serial interface Flash memory is ideally suited for a wide array of digital applications requiring efficient data storage and recall. Its design enables it to be a perfect fit for devices in the industrial, telecommunications, and consumer electronics sectors.

Key Features

  • Memory Size: The device offers a substantial 8-megabit storage capacity, which is suitable for storing boot code, firmware, and data logging information.
  • Serial Peripheral Interface (SPI): It utilizes a serial interface for communication, which ensures low pin count and compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The chip operates at a voltage range of 2.5V to 3.6V, making it highly efficient and suitable for battery-operated devices.
  • High-Speed Read and Write: It boasts rapid program and erase times with a sequential read speed that supports efficient data handling, ensuring swift access to the code and data.
  • Flexible Page Sizes: The device supports 264-byte and 264-word page sizes, providing versatility in data management and organization.
  • Endurance: The AT45DB081B-CNU-2.5 offers a high endurance cycle with a minimum of 10,000 program/erase cycles per page, ensuring long-term reliability.
  • Low Power Consumption: Its design focuses on power efficiency, which is critical for portable and remote applications.
  • Industrial Temperature Range: The chip is operational over an industrial temperature range of -40°C to +85°C, making it robust for harsh environments.

Applications

The AT45DB081B-CNU-2.5 is ideal for applications that require reliable and durable non-volatile memory storage. It can be used in:

  • Digital Voice Recorders
  • MP3 Players
  • Digital Cameras
  • GPS Systems
  • Smart Meters
  • Industrial Control Systems

With its combination of performance, power efficiency, and reliability, the AT45DB081B-CNU-2.5 from Microchip Technology stands out as a superior choice for designers and engineers looking to enhance their digital storage solutions.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Intel
Contact for details
Lowest to $192.5004
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess