EN
  • EN
  • DE

AT49BV322D-70TU-T

Part No AT49BV322D-70TU-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT PARALLEL 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 32Mb (2M x 16) Parallel 70 ns 48-TSOP
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 48-TFSOP (0.724", 18.40mm Width)
Case / Package 48-TSOP
Family Name AT49BV322
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Other Part Number AT49BV322D-70TU SL383, AT49BV322D-70TU SL383-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911962-AT49BV322D-70TU-T
Ultra Librarian 3D Model Ultra Librarian AT49BV322D-70TU-T CAD Model

Description

Microchip Technology AT49BV322D-70TU-T

The Microchip Technology AT49BV322D-70TU-T is a high-performance Flash memory component designed to meet the rigorous demands of modern electronic devices. This device is part of Microchip's extensive range of non-volatile memory solutions, offering reliability and efficiency for a wide array of applications.

With a storage capacity of 32 megabits, the AT49BV322D-70TU-T provides ample space for firmware storage, boot code, and data logging. It is especially suited for use in embedded systems, telecommunications, automotive electronics, and other industrial applications where consistent and reliable memory storage is critical.

One of the key features of this product is its access time of 70 nanoseconds, which ensures swift read operations, contributing to the overall performance of the host system. This speed is essential for applications that require quick boot times or have real-time data processing needs.

Key Specifications:

  • Memory Type: Flash - NOR
  • Memory Size: 32Mb (4M x 8)
  • Speed: 70ns
  • Interface Type: Parallel
  • Operating Temperature: -40°C to +85°C
  • Package / Case: 48-TFSOP (0.724", 18.40mm Width)
  • Supply Voltage: 2.7V to 3.6V
  • Organization: 4M x 8

The device is packaged in a 48-TFSOP (Thin Shrink Small Outline Package) form factor, which is space-efficient and ideal for compact PCB layouts. This package type also facilitates better thermal performance and is suitable for surface-mount technology (SMT), allowing for streamlined manufacturing and assembly processes.

Operating within a supply voltage range of 2.7V to 3.6V, the AT49BV322D-70TU-T is designed for low-power consumption, which is crucial for battery-powered devices and applications that require energy efficiency. Additionally, its operating temperature range of -40°C to +85°C ensures stable operation under extreme environmental conditions, making it a reliable choice for outdoor or automotive applications where temperature fluctuations are common.

Overall, the Microchip Technology AT49BV322D-70TU-T Flash memory is a robust and versatile component that provides secure and persistent storage solutions for a variety of challenging applications, ensuring both performance and durability.

You May Also Be Interested in

Intel
Contact for details
Lowest to $192.5004
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7235 $61.0645
17+ $7.1578 $121.6826
25+ $6.9342 $173.3550
35+ $6.7105 $234.8675
45+ $6.4867 $291.9015
60+ $5.8157 $348.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,388 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess