EN
  • EN
  • DE

TMS320C6424ZDU6

Part No TMS320C6424ZDU6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6424 Fixed-Point Digital Signal Processor | IC FIXED-POINT DSP 376-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 376-BBGA Exposed Pad
Supplier Device Package 376-BGA (23x23)
Family Part Number TMS320C6424
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1271107-TMS320C6424ZDU6
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6424ZDU6 CAD Model

Description

The TMS320C6424ZDU6 is a cutting-edge digital signal processor (DSP) from Texas Instruments, renowned for its high-speed processing capabilities and efficient power consumption. This DSP is part of the TMS320C64x series, which is specifically designed for high-performance multimedia and communication applications. With its advanced architecture, the TMS320C6424ZDU6 is an ideal choice for developers looking to create sophisticated systems requiring intense computational power.

Key Features

  • High-Performance Processing: Equipped with a fixed-point, 32-bit architecture and a clock speed that can reach up to 600 MHz, the TMS320C6424ZDU6 delivers exceptional processing power to handle complex algorithms and tasks with ease.
  • Large On-Chip Memory: This DSP comes with a large on-chip memory, including L1 and L2 caches, which significantly reduces the need for external memory and speeds up data access times.
  • Advanced Peripherals: Featuring a range of peripherals, such as Ethernet MAC, Host-Port Interface, and multiple serial ports, it provides versatile connectivity options for various applications.
  • Optimized for Multimedia: The TMS320C6424ZDU6 is optimized for processing video, audio, and image data, making it an excellent choice for multimedia applications like streaming devices, digital media servers, and audio processing systems.
  • Power Efficiency: Despite its robust performance, the DSP is designed to be power-efficient, which is critical for portable and battery-operated devices.

Applications

The versatility of the TMS320C6424ZDU6 allows it to be used in a broad range of applications. It is particularly well-suited for:

  • Telecommunications equipment such as base stations and network infrastructure.
  • Professional audio equipment, including mixers and synthesizers.
  • Medical imaging systems like ultrasound and MRI.
  • Industrial control systems requiring fast signal processing.

With its robust set of features, the TMS320C6424ZDU6 from Texas Instruments stands out as a powerful DSP solution for developers and engineers looking to push the boundaries of digital signal processing in their products and applications.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 400MHZ LP 176LQFP
Lowest to $36.5706
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess