EN
  • EN
  • DE

AT49F001NT-55JI

Part No AT49F001NT-55JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 55NS 32PLCC / NOR Flash Parallel 5V 1M-bit 128K x 8 55ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 769057-AT49F001NT-55JI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49F001NT
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49F001NT-55JI CAD Model

Description

Microchip Technology AT49F001NT-55JI Flash Memory

The AT49F001NT-55JI is a high-performance Flash memory device from Microchip Technology, designed to offer a reliable and efficient storage solution for a broad range of applications. This 1-megabit Flash memory chip operates at a standard 5V power supply, which makes it compatible with many microcontrollers and digital systems that require a stable and robust non-volatile memory component.

With an access time of 55 nanoseconds, the AT49F001NT-55JI ensures swift data retrieval, making it suitable for applications where speed is a critical factor. This feature is particularly beneficial in systems where boot code, configurations, or frequently updated information needs to be stored and accessed quickly.

The device comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a secure and reliable connection to the printed circuit board (PCB). The PLCC package also aids in efficient heat dissipation, ensuring the device operates within its specified temperature range, thus improving its longevity and reliability.

One of the key features of the AT49F001NT-55JI is its sector erase architecture. The memory is organized into eight sectors, each containing 16KB, allowing for flexible data management. Users can erase and program the sectors independently, which is highly advantageous for systems that need to modify only specific portions of the data without disturbing the remaining content.

Furthermore, the AT49F001NT-55JI supports industry-standard programming algorithms, which simplifies the integration process into existing designs. Engineers and developers can easily incorporate this memory chip into their systems without the need for extensive reprogramming or compatibility adjustments.

In summary, the AT49F001NT-55JI from Microchip Technology is a versatile and dependable Flash memory solution that offers quick access times, sector-based management, and compatibility with standard programming algorithms. Its robust PLCC package and 5V operation make it a suitable choice for a wide array of applications, including embedded systems, telecommunications, automotive electronics, and more.

You May Also Be Interested in

Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Intel
Lowest to $8.1612
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess