EN
  • EN
  • DE

AT49F1025-70VC

Part No AT49F1025-70VC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 70NS 40VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (64K x 16)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 40-VSOP
Win Source Part Number 1019641-AT49F1025-70VC
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Avionics, Signal Processing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian AT49F1025-70VC CAD Model

Description

Microchip Technology's AT49F1025-70VC Flash Memory

The AT49F1025-70VC is a high-performance 1-megabit Flash memory component produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular model offers a substantial 1 Mbit (64K x 16) storage capacity, making it an excellent choice for applications requiring a reliable and durable non-volatile memory solution. Designed for operation at a voltage range of 2.7V to 3.6V, it is particularly suited for battery-operated and portable devices where power efficiency is critical.

One of the key features of the AT49F1025-70VC is its access speed of 70 nanoseconds, which allows for rapid data retrieval, significantly enhancing the performance of the device it is integrated with. This speed is especially beneficial in applications where quick boot or configuration loading is essential.

The AT49F1025-70VC is packaged in a 44-pin TSOP (Thin Small Outline Package), which is widely used in the industry and known for its space-saving footprint. This makes it an ideal choice for designs where board real estate is at a premium. The package is also conducive to efficient thermal dissipation, ensuring stable operation across its temperature range.

Microchip Technology has designed the AT49F1025-70VC with versatility in mind. It supports sector erase and program operations, allowing for flexible data management and updating without the need to erase the entire memory content. This feature is particularly useful in systems where firmware or configuration updates are frequently required.

To ensure data integrity, the AT49F1025-70VC comes with a range of security features. It includes a hardware data protection mechanism to prevent inadvertent write operations during power transitions, which is crucial for maintaining the reliability of the stored data.

In summary, the AT49F1025-70VC from Microchip Technology is a robust, high-speed, and flexible Flash memory solution that meets the demands of a wide array of applications. Its combination of capacity, speed, low power operation, and security features make it a top choice for designers looking to incorporate reliable non-volatile memory into their systems.

You May Also Be Interested in

Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess