EN
  • EN
  • DE

TAS5036APFC

Part No TAS5036APFC
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC PWM PROC DGTL AUD 6CH 80-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 6
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Specifications 32kHz to 192kHz
Case / Package 80-TQFP (12x12)
Win Source Part Number 124118-TAS5036APFC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5036APFC CAD Model

Description

Introducing the TAS5036APFC from Texas Instruments

The TAS5036APFC is a cutting-edge piece of technology from Texas Instruments, designed to cater to the needs of high-performance audio systems. This integrated circuit is a testament to Texas Instruments' commitment to innovation and quality in the field of audio processing.

Key Features

  • High-Resolution Audio: The TAS5036APFC supports high-resolution audio, ensuring the delivery of crisp and clear sound that can satisfy the most demanding audiophiles and professional audio setups.
  • PurePath™ Technology: Equipped with Texas Instruments' proprietary PurePath™ technology, the TAS5036APFC provides high-fidelity audio with minimal distortion and noise, resulting in an exceptional audio experience.
  • Multi-Channel Support: This device is capable of driving multiple channels, making it an ideal solution for advanced surround sound systems and complex audio configurations.
  • Digital Audio Interface: It features a flexible digital audio interface that can easily integrate with a variety of digital audio sources and processors, ensuring compatibility with a wide range of audio systems.
  • Efficiency: The TAS5036APFC is designed for efficiency, reducing power consumption and heat generation, which is crucial for maintaining the longevity and reliability of audio equipment.

Applications

The TAS5036APFC is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Home theater systems
  • Professional audio equipment
  • Automotive audio systems
  • Active speakers and soundbars
  • Public address systems

Quality and Support

Texas Instruments provides comprehensive support for the TAS5036APFC, including detailed datasheets, application notes, and design resources to help engineers and designers seamlessly integrate this IC into their products. With its robust design and backed by Texas Instruments' reputation for quality, the TAS5036APFC is set to become a staple in high-performance audio applications.

Whether you're designing a state-of-the-art home theater system or upgrading a professional audio rack, the TAS5036APFC offers the performance, reliability, and quality that Texas Instruments is known for.

You May Also Be Interested in

Texas Instruments
Lowest to $9.6370
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,285 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess