EN
  • EN
  • DE

AT58U12B-09

Part No AT58U12B-09
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MICROCONTROLLER SMD / - Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Base Product Number AT58
Standard Package 1
ECCN OBSOLETE
Win Source Part Number 1342693-AT58U12B-09
Ultra Librarian 3D Model Ultra Librarian AT58U12B-09 CAD Model

Description

Product Overview: AT58U12B-09

The AT58U12B-09 is a high-performance integrated circuit from Microchip Technology, designed to cater to a wide range of electronic applications. This precision-engineered product is part of Microchip's renowned microcontroller series, which is known for its reliability, versatility, and cutting-edge technology.

Key Features:

  • Advanced Architecture: The AT58U12B-09 boasts an advanced RISC architecture that enables high-speed processing and efficient operation, making it suitable for complex tasks that require quick data manipulation and real-time responses.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller is ideal for battery-powered devices, as it minimizes energy usage without compromising performance.
  • Robust Memory Options: It comes equipped with ample built-in memory, ensuring sufficient space for program storage and data handling, which is crucial for applications that require robust data processing capabilities.
  • Connectivity: With multiple connectivity options, the AT58U12B-09 can easily interface with other components and peripherals, providing flexibility in system design and expansion.
  • Programmability: The device is highly programmable, allowing developers to tailor its functionality to specific application requirements, which is invaluable in custom and specialized solutions.

Applications:

The AT58U12B-09 is designed to be a versatile component suitable for a myriad of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Units
  • Internet of Things (IoT) Devices
  • Medical Equipment

Quality and Support:

Microchip Technology is committed to providing high-quality products and comprehensive support. The AT58U12B-09 is backed by Microchip's rigorous testing and quality assurance processes, ensuring reliability and performance. Additionally, customers can access extensive documentation, development tools, and technical support to streamline the design and deployment process.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess