EN
  • EN
  • DE

AT6003-2QI

Part No AT6003-2QI
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 108 I/O 132QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Status Obsolete(EOL)
Number of Logic Elements/Cells 1600
Number of I/O 108
Number of Gates 9000
Supply Voltage - Operating 4.5 V to 5.5 V
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TC)
Case / Package 132-BQFP
Win Source Part Number 1019678-AT6003-2QI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT6003-2QI CAD Model

Description

Product Overview: AT6003-2QI from Microchip Technology

The AT6003-2QI is a high-performance, automotive-grade integrated circuit (IC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This versatile IC is engineered to meet the rigorous standards of the automotive industry and is suitable for a wide range of applications, including engine control units, infotainment systems, and advanced driver-assistance systems (ADAS).

Key Features

  • Automotive Qualification: The AT6003-2QI is AEC-Q100 qualified, ensuring reliability and performance under extreme conditions commonly encountered in automotive applications.
  • High Integration: This IC incorporates multiple features into a single package, reducing the need for additional components and saving space on the PCB.
  • Robust Performance: Designed to operate in harsh environments, it offers excellent thermal performance and is resistant to electromagnetic interference (EMI).
  • Power Efficiency: The AT6003-2QI is optimized for low power consumption, contributing to the overall efficiency of the electronic systems in which it is used.

Applications

The AT6003-2QI's robust design and versatile nature make it an ideal choice for a variety of automotive applications. Its high level of integration and power efficiency can be leveraged in systems where space is at a premium and performance is critical. The IC's reliability and durability also make it suitable for use in safety-critical systems that require consistent operation over a wide range of temperatures and conditions.

Technical Specifications

The technical specifications of the AT6003-2QI include a wide operating temperature range, compliance with automotive EMI and ESD standards, and support for various communication protocols. Detailed datasheets and technical documents are available on the Microchip Technology website, providing in-depth information for engineers and designers.

For more information or to request samples, visit Microchip Technology's official website or contact their sales and support team. The AT6003-2QI is a testament to Microchip's commitment to delivering high-quality, automotive-grade solutions for today's sophisticated electronic systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7147 $58.2882
15+ $7.9707 $119.5605
23+ $7.7212 $177.5876
31+ $7.4729 $231.6599
40+ $7.2234 $288.9360
54+ $6.4761 $349.7094
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess