EN
  • EN
  • DE

DS4100H+

Part No DS4100H+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC CLOCK 100MHZ 10-LCCC / Clock Generator 100MHz-OUT 10-Pin LCCC EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Clock Oscillator
Frequency 100MHz
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 71mA
Operating Temperature Range -40°C ~ 85°C
Package 10-LCCC Exposed Pad
Manufacturer Package 10-LCCC (5x3.2)
Mounting SMD
Win Source Part Number 773315-DS4100H+
Popularity Medium
Supply and Demand Status Limited
Family Name DS4100
Introduction Date November 01, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DS4100H+ CAD Model

Description

The DS4100H+ from Maxim Integrated is a state-of-the-art timekeeping integrated circuit (IC) that provides unparalleled accuracy and stability for a wide range of applications. Designed with precision in mind, this IC is the ideal solution for industries where exact time measurement is crucial, such as telecommunications, networking, data centers, and many other time-sensitive operations.

At the heart of the DS4100H+ is a high-precision crystal oscillator that ensures a stable and reliable time base. The IC incorporates advanced features that compensate for temperature variations and aging, which means that the timekeeping remains consistent over the product's lifespan. This level of precision is essential for applications that cannot afford to have even the slightest drift in time.

The DS4100H+ boasts an impressive array of features. It supports a wide voltage range, making it versatile for various power supply conditions. Its low power consumption is a significant advantage for battery-powered or energy-saving devices. Additionally, the IC includes an integrated battery backup switch that allows for continuous timekeeping in the event of a power failure, ensuring that time is always accurately maintained.

Integration with existing systems is made easy thanks to the DS4100H+'s flexible interface options. It can communicate with microcontrollers or other digital systems through a simple serial interface, allowing for seamless integration into complex designs without the need for extensive re-engineering.

The robustness of the DS4100H+ is further enhanced by its compact package, which is designed to withstand harsh environmental conditions. This makes the IC an excellent choice for outdoor or industrial environments where temperature extremes, humidity, and other challenging conditions are common.

In summary, the Maxim Integrated DS4100H+ is a high-precision, reliable, and flexible timekeeping solution that is well-suited for applications demanding the most accurate time measurements. Its advanced features and robust design make it a smart choice for any critical timekeeping application.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $16.3213
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1612
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess