EN
  • EN
  • DE

AT6005-4JC

Part No AT6005-4JC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 64 I/O 84PLCC / FPGA AT6000 Family 15K Gates 3136 Cells 0.6um Technology 5V 84-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AT6000(LV)
Part Status Obsolete(EOL)
Number of Logic Elements/Cells 3136
Number of I/O 64
Number of Gates 15000
Operating Supply Voltage 4.75 V ~ 5.25 V
Mounting SMD
Operating Temperature Range 0°C ~ 70°C (TC)
Package 84-LCC (J-Lead)
Manufacturer Package 84-PLCC (29.31x29.31)
Win Source Part Number 769077-AT6005-4JC
Popularity Medium
Supply and Demand Status Limited
Family Name AT6005
Introduction Date September 30, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT6005-4JC CAD Model

Description

Microchip Technology's AT6005-4JC Product Overview

The AT6005-4JC is a high-performance, versatile microcontroller unit (MCU) from the esteemed Microchip Technology Inc., a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the sophisticated needs of modern embedded systems.

Key Features

  • Advanced RISC Architecture: The AT6005-4JC features a powerful Reduced Instruction Set Computing (RISC) architecture that enables the execution of most instructions in a single clock cycle, enhancing the efficiency of operations.
  • Memory Capacity: It comes with ample on-chip memory, including both Flash and SRAM, ensuring smooth and efficient handling of complex programs and data.
  • Power Efficiency: This MCU is designed with power-saving techniques in mind, making it suitable for battery-operated and power-sensitive applications.
  • Robust I/O Capabilities: With multiple general-purpose input/output pins, the AT6005-4JC can interface with a wide array of peripherals and sensors, providing flexibility in system design.
  • Communication Peripherals: It includes a variety of communication interfaces such as SPI, I2C, and UART, allowing for easy integration into existing systems and facilitating communication with other devices.

Applications

The AT6005-4JC is a versatile MCU that can be used across various industries and applications. It is ideal for:

  • Industrial control systems
  • Automotive electronics
  • Home automation and smart appliances
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT6005-4JC is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding applications. With its robust feature set and Microchip's renowned support and resources, the AT6005-4JC stands out as an excellent choice for designers looking to leverage a powerful MCU for their next project.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess