EN
  • EN
  • DE

AT8356264-IL3T

Part No AT8356264-IL3T
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046622-AT8356264-IL3T
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT8356264-IL3T CAD Model

Description

The AT8356264-IL3T from Microchip Technology is a cutting-edge integrated circuit that offers a robust solution for a wide range of electronic applications. This high-performance product is designed to meet the rigorous demands of modern electronics, providing reliability and efficiency for both industrial and consumer applications.

Key Features

  • Manufacturer: Microchip Technology
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental safety and sustainability.
  • Mounting Style: SMD/SMT - Surface Mount Technology for compact and reliable board-level attachment.
  • Package / Case: The IC comes in a robust and reliable package that ensures protection against physical and environmental stress.
  • Operating Temperature Range: Designed to function within a broad temperature range, suitable for various operating conditions.
  • Supply Voltage: Supports a range of input voltages, compatible with standard power supplies.
  • Quality: Manufactured with Microchip's commitment to quality, ensuring high reliability and performance.

Applications

The AT8356264-IL3T is versatile and can be used in numerous applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Smart home devices
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Communication equipment

Why Choose AT8356264-IL3T?

Selecting the AT8356264-IL3T for your project means opting for a product that is synonymous with innovation and dependability. Microchip Technology's commitment to excellence ensures that this IC provides the performance and longevity required for the most demanding applications. Whether you are designing a sophisticated industrial system or a cutting-edge consumer gadget, the AT8356264-IL3T is an excellent choice that will not disappoint.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Generic
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Sony
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess