EN
  • EN
  • DE

AT86RF233-ZUR

Part No AT86RF233-ZUR
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description RF Transceiver 3.3V 32-Pin QFN EP T/R / IC RF TXRX+MCU 802.15.4 32-VFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, General ISM > 1GHz
Protocol 6LoWPAN, Zigbee
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 4dBm
Sensitivity -101dBm
Memory Size 128B SRAM
Serial Interfaces SPI
Supply Voltage - Operating 1.8 V to 3.6 V
Current - Receiving 11.3mA to 11.8mA
Current - Transmitting 7.2mA to 13.8mA
Temperature Range - Operating -40°C to 85°C
Dimension 32-VFQFN Exposed Pad
Win Source Part Number 1019699-AT86RF233-ZUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AT86RF233
Introduction Date February 01, 2012
ECCN 5A992
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AT86RF233-ZUR CAD Model

Description

Microchip Technology's AT86RF233-ZUR: A High-Performance 2.4 GHz RF Transceiver

The AT86RF233-ZUR from Microchip Technology is a cutting-edge RF transceiver designed for the unlicensed 2.4 GHz ISM band, optimized for low-power wireless applications. This device is a perfect choice for designers working on IEEE 802.15.4-based systems such as ZigBee, 6LoWPAN, and high data rate ISM applications. The transceiver is renowned for its exceptional performance, low power consumption, and a wide array of features that make it an ideal component for wireless communication solutions.

Key Features:

  • High Sensitivity and Output Power: The AT86RF233-ZUR boasts an impressive link budget due to its high sensitivity and output power, ensuring reliable communication over extended ranges.
  • Low Power Consumption: Designed with energy efficiency in mind, this transceiver features various power-saving modes, making it suitable for battery-operated devices.
  • Automatic Energy Detection (ED): The built-in ED feature enables the transceiver to monitor the channel activity, which is crucial for the Clear Channel Assessment (CCA) before transmitting data.
  • Antenna Diversity: With support for antenna diversity, the AT86RF233-ZUR can switch between two antennas to maintain the best signal quality, which is essential for robust and reliable wireless links.
  • Integrated Security: The device comes equipped with hardware-supported AES-128 encryption, ensuring secure data transmission without burdening the host processor.

Applications:

The versatility of the AT86RF233-ZUR makes it suitable for a broad range of applications, including:

  • Home Automation
  • Industrial Control
  • Wireless Sensor Networks
  • Smart Metering
  • Consumer Electronics

Technical Specifications:

The AT86RF233-ZUR operates within the 2.400-2.4835 GHz frequency range and is compliant with the IEEE 802.15.4-2006/2011 standard. It features a SPI interface for microcontroller connectivity, programmable output power up to +4 dBm, and a sensitivity of -101 dBm at 250 kbps.

Conclusion:

Microchip Technology's AT86RF233-ZUR transceiver is an exceptional choice for developers needing a reliable, high-performance, and power-efficient RF solution. Its comprehensive feature set and versatility make it a go-to component for a multitude of wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2529 $52.0464
33+ $3.0471 $100.5543
51+ $2.9441 $150.1491
74+ $2.7383 $202.6342
95+ $2.6353 $250.3535
119+ $2.5324 $301.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess